EN
  • EN
  • DE

SCHG1B0100

Part No SCHG1B0100
Manufacturer ALPS Electric
Catalog Memory Connectors - Accessories
Description Conn MicroSD Card/SIM HDR 16 POS 1.1mm Solder RA SMD T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mount Standard, Surface Mount
Number of Contacts 8
Number of Rows 1
Orientation Right Angle
Packaging Cut Tape
Pitch 1.1 mm
RoHS Compliant
Termination SMD/SMT
Win Source Part Number 1185505-SCHG1B0100
Categories Memory Connectors - Accessories
Manufacturer ALPS Electric
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SCHG1B0100 CAD Model

Description

The SCHG1B0100 is a push switch manufactured by ALPS Electric. It is commonly used in various electronic devices for momentary contact switching. ALPS Electric is a well-known manufacturer of electronic components, including switches, encoders, and potentiometers, known for their quality and reliability.

Applications

  • Consumer electronics: Remote controls, audio equipment, and gaming controllers.
  • Industrial equipment: Control panels, testing devices, and measuring instruments.
  • Automotive electronics: Dashboard controls, navigation systems, and car audio systems.
  • Medical devices: Diagnostic equipment, patient monitoring systems, and therapeutic devices.

Features

  • Momentary contact: The switch only closes the circuit while it is pressed.
  • Compact size: Designed for use in space-constrained applications.
  • Durable construction: Manufactured to withstand frequent use.
  • Tactile feedback: Provides a noticeable click or feel when activated.
  • Through-hole mounting: Designed for mounting on printed circuit boards (PCBs).

Benefits

  • Reliable switching: Ensures consistent and dependable performance.
  • Easy integration: Simplifies the design and assembly process.
  • Long lifespan: Reduces the need for frequent replacements.
  • Enhanced user experience: Provides clear feedback for user input.
  • Cost-effective solution: Offers a balance of performance and affordability.

Additional Details

The SCHG1B0100 switch typically features a specific contact rating, which indicates the maximum voltage and current it can handle. It is important to adhere to these ratings to prevent damage to the switch or the connected circuitry. The switch's dimensions and mounting specifications should be considered during PCB layout and assembly. ALPS Electric provides detailed datasheets that include this information, ensuring proper implementation. This switch's operational life typically exceeds tens of thousands of cycles, representing durability in various applications.

You May Also Be Interested in

Yamaichi
Memory Card Connector, Push / Push, MicroSD, 8 Poles
Lowest to $7.4558
Digi International
LATCH CONN MINI PCI EXPRESS
Need more? Email Us
ALPS Electric
Conn SD Card SKT 9 POS 5mm Solder RA SMD T/R
Lowest to $1.5650
Molex, LLC
CONN CARD HOLDER SIM 6POS VERT
Lowest to $0.5865
TE Connectivity
CONN SKT SODIMM 200POS R/A SMD / 200 Position SODIMM DDR2 SDRAM Socket Surface Mount, Right Angle
Lowest to $10.5067
JAE Electronics
MEMORY CARD CONNECTOR / 6 Position Card Connector SIM Card Surface Mount Gold
Need more? Email Us
Amphenol
CONN SKT RDIMM 240POS SMD / 240 Position RDIMM DDR3 SDRAM Socket Surface Mount
Need more? Email Us
Maxim Integrated
CONN IBUTTON CARD PUSH-PULL PCB / 2 Position Card Connector iButton Through Hole Gold
Need more? Email Us
Amphenol
CF CARD HDR TYPE 1 / 50 Position Card Connector CompactFlash® - Type I Surface Mount, Right Angle Gold
Lowest to $6.5483

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess