EN
  • EN
  • DE

PJS008-2003-0

Part No PJS008-2003-0
Manufacturer Yamaichi
Catalog Memory Connectors - Accessories
Description Memory Card Connector, Push / Push, MicroSD, 8 Poles
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Mount Reverse
Number of Contacts 8
Number of Positions 8
Number of Rows 1
Orientation Horizontal
Pitch 1.1 mm
RoHS Compliant
Termination SMD/SMT
Win Source Part Number 1085307-PJS008-2003-0
Categories Memory Connectors - Accessories
Manufacturer Yamaichi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PJS008-2003-0 CAD Model

Description

The Yamaichi 1085307-PJS008-2003-0 is a lead-free electronic component that has a shortage in supply and demand status.

  • Win Source Part Number: 1085307-PJS008-2003-0
  • Lead-Free: Yes
  • Supply and Demand Status: Shortage
  • Orientation: Horizontal
  • Component Type: Memory Connector Accessory
  • Pitch: 1.1 mm
  • Contacts: 8

You May Also Be Interested in

Molex, LLC
Conn Mini DIMM Socket SKT 200 POS 0.6mm Solder ST SMD Tray
Lowest to $18.7613
Molex, LLC
1.42mm Height micro-SIM Card Connector, 1.00mm Pitch, Push-Push, Surface Mount, Normal Mount, with Detect Switch, 6...
Need more? Email Us
Hirose Electric Co Ltd
CONN PCMCIA CARD PUSH-PULL SMD / 68 Position Card Connector PCMCIA - Type I, II Surface Mount Gold
Lowest to $6.7503
Molex, LLC
2.54mm Pitch ChipSIM Connector with Ejector, 6 Circuits, with Pegs, Blue Button
Need more? Email Us
Molex, LLC
Conn SIM Card M 6 POS 2.54mm Solder RA SMD 0.5A/Contact Embossed T/R
Need more? Email Us
JAE Electronics
MEMORY CARD CONNECTOR / 6 Position Card Connector SIM Card Surface Mount Gold
Need more? Email Us
Yamaichi
NANOSIM CARD TRAY FOR FUS006-321
Need more? Email Us
Molex, LLC
microSD Card Connector, Pin-Eject Type, Tray Capable
Need more? Email Us
Molex, LLC
LATCH CONN ASSY FOR MINI PCI
Lowest to $0.5448

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4558 $52.1906
17+ $6.1176 $103.9992
26+ $5.9265 $154.0890
35+ $5.7353 $200.7355
46+ $5.5441 $255.0286
61+ $4.9706 $303.2066
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 396 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess