EN
  • EN
  • DE

NCP5395TMNR2G

Part No NCP5395TMNR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC PHASE CONTROLLER 2/3/4 48-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Applications Controller, Intel VR11.1
Voltage - Input 4.75 V to 5.25 V
Number of Outputs 4
Output Voltage 0.5 V to 1.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 48-QFN (7x7)
Win Source Part Number 025070-NCP5395TMNR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP5395TMNR2G CAD Model

Description

ON Semiconductor NCP5395TMNR2G: A High-Performance Voltage Regulator

The NCP5395TMNR2G is a cutting-edge, multiphase buck voltage regulator from ON Semiconductor, designed to deliver exceptional performance for powering the latest generation of microprocessors. This product is an ideal solution for applications requiring high-efficiency, precise voltage regulation, and advanced power management features.

Key Features:

  • Multiphase Power Control: The NCP5395TMNR2G operates in a multiphase configuration, which helps to reduce the amount of ripple and enhance overall system efficiency. This feature is particularly beneficial for applications that demand stable power delivery under varying load conditions.
  • High-Efficiency Operation: Engineered for efficiency, this voltage regulator incorporates state-of-the-art technology to minimize power loss, thereby improving system performance and reliability while reducing thermal challenges.
  • Precision Voltage Regulation: It offers precise voltage regulation to ensure the microprocessor receives a stable and accurate voltage supply. This precision is critical for maintaining the performance and longevity of the microprocessor.
  • Advanced Power Management: The NCP5395TMNR2G features advanced power management capabilities, including dynamic voltage identification and adaptive voltage positioning. These features enable the voltage regulator to respond quickly to changes in load, ensuring optimal performance and power savings.
  • Thermal Protection: With built-in thermal protection, the device safeguards against overheating, which is crucial for maintaining system stability and preventing damage to the microprocessor and other components.

Applications:

The NCP5395TMNR2G is versatile and can be used in a variety of applications where robust power management is essential. It is particularly well-suited for powering CPUs in personal computers, servers, and high-performance computing platforms. Its advanced features also make it an excellent choice for gaming consoles, workstations, and other electronics that require efficient and reliable voltage regulation.

Conclusion:

ON Semiconductor's NCP5395TMNR2G represents a blend of performance, efficiency, and reliability, making it an outstanding voltage regulator for high-demand computing environments. With its advanced features and robust design, it stands out as a top-tier component for ensuring stable power delivery in sophisticated electronic systems.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR CPU 1OUT 36TQFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56QFN
Lowest to $11.0598
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG CONV CAR AUD 7OUT 15HZIP
Lowest to $14.5523
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56QFN
Lowest to $11.0598
Texas Instruments
IC REG CTRLR NOTEBK 1OUT 10WSON
Lowest to $0.6368
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2913 $58.1085
110+ $1.0591 $116.5010
170+ $1.0268 $174.5560
235+ $0.9933 $233.4255
305+ $0.9598 $292.7390
405+ $0.8605 $348.5025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,130 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess