EN
  • EN
  • DE

LP87524IRNFRQ1

Part No LP87524IRNFRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description PROTOTYPE / Buck Switching Regulator IC Positive Programmable 0.6V 4 Output 10A, 10A, 10A, 10A 26-PowerVFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Bulk
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Programmable
Number of Outputs 4
Voltage - Input (Min) 2.8V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 3.36V
Current - Output 10A, 10A, 10A, 10A
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 26-PowerVFQFN
Supplier Device Package 26-VQFN-HR (4.5x4)
Standard Package 1 pcs
Win Source Part Number 1382528-LP87524IRNFRQ1
Ultra Librarian 3D Model Ultra Librarian LP87524IRNFRQ1 CAD Model

Description

The LP87524IRNFRQ1 is a high-performance, multi-phase power management integrated circuit (PMIC) designed by Texas Instruments, tailored for automotive applications. This advanced PMIC is engineered to meet the stringent requirements of the automotive industry, providing reliable and efficient power supply solutions for advanced driver assistance systems (ADAS), infotainment, telematics, and other automotive systems.

Key Features

  • Multi-Phase Operation: The LP87524IRNFRQ1 operates with multiple phases, ensuring efficient power distribution and thermal performance, which is critical for maintaining stability in automotive environments.
  • High-Efficiency Buck Converters: Equipped with four synchronous step-down buck converters, this PMIC delivers high efficiency and supports a wide input voltage range, making it suitable for various automotive power supply scenarios.
  • Programmable Output Voltage: The output voltage of each converter can be programmed via an I2C interface, offering flexibility and precision to meet the needs of different loads.
  • Robust Protection Features: The device includes a suite of protection features such as over-current, over-voltage, under-voltage, and thermal shutdown, ensuring the safety and longevity of the PMIC and the system it powers.
  • Qualified for Automotive Applications: As a Q1 device, the LP87524IRNFRQ1 is qualified for automotive applications, adhering to the industry's quality standards and operational demands.

Applications

The LP87524IRNFRQ1 is versatile and can be utilized in a variety of automotive systems, where stable and efficient power management is crucial. Its primary applications include:

  • Advanced Driver Assistance Systems (ADAS)
  • Infotainment Systems
  • Telematics
  • Automotive Cluster Displays
  • Body Control Modules

Texas Instruments' commitment to innovation is evident in the LP87524IRNFRQ1, offering automotive manufacturers a reliable, efficient, and adaptable power management solution that enhances the performance and safety of their systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess