EN
  • EN
  • DE

CS3101E-22-70P

Part No CS3101E-22-70P
Manufacturer Amphenol
Catalog Circular Connectors
Description Connector Standard Cylindrical Circular PL 22-70 ST Cable Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Gender Male
RoHS Non-Compliant
Win Source Part Number 1179029-CS3101E-22-70P
Categories Circular Connectors
Manufacturer Amphenol
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CS3101E-22-70P CAD Model

Description

The CS3101E-22-70P is a circular connector from Amphenol's MS/AS series, which are widely used in military and industrial applications. These connectors are known for their robust design, environmental sealing, and reliable performance. The CS3101E-22-70P specifically denotes a cable connecting plug with a shell size of 22 and a specific contact arrangement (70P).

Applications

  • Military communications equipment
  • Industrial control systems
  • Avionics
  • Test and measurement equipment
  • Robotics
  • Heavy equipment
  • Power distribution in harsh environments

Features

  • Durable aluminum alloy shell
  • Environmental sealing against dust, moisture, and fluids
  • Threaded coupling for a secure and reliable connection
  • Crimp contacts for secure wire termination
  • RoHS Compliant
  • Operating temperature range: Typically -55°C to +125°C (consult datasheet for specifics)

Benefits

  • Reliable connection in harsh environments
  • Resistant to shock, vibration, and temperature extremes
  • Long-term performance in demanding applications
  • Easy to connect and disconnect
  • Meets stringent military and industrial standards

Additional Details

The CS3101E-22-70P uses crimp-type contacts, allowing for efficient and secure wire termination. Contact plating is usually gold or silver to provide low contact resistance and prevent corrosion. The specific insert arrangement (22-70P) dictates the number and size of the contacts within the connector. For detailed electrical characteristics (voltage rating, current rating), mechanical characteristics (shell material, plating), and environmental performance, the Amphenol datasheet should be consulted.

You May Also Be Interested in

Amphenol Sine Systems Corp
CONN RCPT HSNG MALE 9POS PNL MNT / 9 Position Circular Connector Receptacle Housing Panel Mount
Lowest to $10.4280
Cinch Connectivity Solutions
CONN RCPT MALE 5POS GOLD CRIMP / 5 (Power) Position Circular Connector Receptacle, Male Pins Crimp
Need more? Email Us
Amphenol
Surface Mount Multilayer Ceramic Capacitor
Need more? Email Us
Amphenol Industrial Operations
Star-Line Series Circular Connector Receptacle 4 Position Pin Contact Cable Mount
Need more? Email Us
TE Connectivity
Connector Circular Receptacle 61 Position Pin Crimp Straight Flange Mount 61 Terminal 1 Port
Need more? Email Us
Crane Aerospace & Electronics.
DC/DC CONVERTERS 28 VOLT INPUT
Need more? Email Us
Amphenol Aerospace Operations
Conn MIL-C-26500 Circular SKT 10 POS Crimp ST Cable Mount 10 Terminal 1 Port
Need more? Email Us
Amphenol Aerospace Operations
CONN RCPT MALE 12POS GOLD CRIMP / 12 Position Circular Connector Receptacle, Male Pins Crimp
Need more? Email Us
Amphenol
Circular Receptacle 3 pos. Screw Terminal Male Thread Connection Cable Mount Gold
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess