EN
  • EN
  • DE

104168-1620

Part No 104168-1620
Manufacturer Molex, LLC
Catalog Memory Connectors - Accessories
Description Conn Micro SD/Micro SIM Combo Connector M 8 POS 1.1mm Solder RA SMD microSD™ 0.5A/Contact T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Connector
Contact Material Gold, Nickel
Contact Plating Gold
Country of Origin KR
Current Rating 500 mA
Height 2.43 mm
Housing Material Stainless Steel
Max Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Circuits 8
Number of Contacts 8
Number of Pins 8
Number of Positions 8
Orientation Right Angle
Plating Gold
REACH SVHC Unknown
RoHS Compliant
Schedule B 8536695050, 8536695050
Voltage Rating 10 V
Win Source Part Number 1172367-104168-1620
Categories Memory Connectors - Accessories
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 104168-1620 CAD Model

Description

The Molex, LLC 104168-1620 is a memory connector accessory.

  • RoHS Compliant: Yes
  • Alternative Parts/Cross-Reference: None
  • Mount: Surface Mount
  • Country of Origin: KR
  • Height: 2.43 mm
  • Pins: 8
  • Contact Material: Gold and Nickel
  • Housing Material: Stainless Steel
  • Voltage Rating: 10 V
  • Current Rating: 500 mA

You May Also Be Interested in

Molex, LLC
Conn Mini DIMM Socket SKT 200 POS 0.6mm Solder ST SMD Tray
Lowest to $18.7613
Molex, LLC
CONN CARD HOLDER SIM 6POS VERT
Lowest to $0.8732
JAE Electronics
CONN MICRO SD CARD HINGED TYPE / 8 Position Card Connector Secure Digital - microSD™ Surface Mount, Right Angle Gold
Lowest to $1.0764
TE Connectivity
CONN SKT SODIMM 204POS SMD / 204 Position SODIMM DDR3 SDRAM Socket Surface Mount, 25° Angle
Lowest to $1.2904
Molex, LLC
1.42mm Height micro-SIM Card Connector, 1.00mm Pitch, Push-Push, Surface Mount, Normal Mount, with Detect Switch, 6...
Need more? Email Us
Molex, LLC
microSD Card Connector, Pin-Eject Type, Tray Capable
Need more? Email Us
JAE Electronics
MEMORY CARD CONNECTOR / 6 Position Card Connector SIM Card Surface Mount Gold
Need more? Email Us
Molex, LLC
Conn DIMM Socket SKT 240 POS 1mm Solder ST Thru-Hole Tray
Need more? Email Us
C&K Components
Conn Smart Card F 8 Pos 2.54Mm Solder Ra Smd Tray
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess