EN
  • EN
  • DE

Y1115-2633C LFT

Part No Y1115-2633C LFT
Manufacturer C&K Components
Catalog Memory Connectors - Accessories
Description Memory Card Connector Receptacle 8 Position Right Angle Surface Mount Tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1187165-Y1115-2633C LFT
Categories Memory Connectors - Accessories
Manufacturer C&K Components
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian Y1115-2633C LFT CAD Model

Description

The Y1115-2633C LFT is a tactile switch manufactured by C&K Components. Tactile switches provide a distinct tactile feedback to the user when activated, making them suitable for various applications where user confirmation of a button press is required. This particular switch is designed for surface mount applications (SMT) and offers reliable performance in a compact package.

Applications

  • Consumer Electronics
  • Industrial Control Panels
  • Medical Devices
  • Instrumentation
  • Automotive Control Systems

Features

  • Surface Mount Technology (SMT)
  • Tactile Feedback
  • Compact Size
  • High Reliability
  • Long Life Expectancy

Benefits

  • Easy Integration into PCBs
  • Provides User Confirmation
  • Saves Board Space
  • Ensures Consistent Performance
  • Reduces Maintenance Costs

The Y1115-2633C LFT is designed for automated assembly, reducing manufacturing costs and improving production efficiency. Its tactile feedback feature ensures that the user receives clear confirmation when the switch is activated, preventing accidental or unintended operation. The compact size of the switch allows for high-density placement on printed circuit boards (PCBs), maximizing board space utilization.

This tactile switch is particularly well-suited for applications where reliable performance and user feedback are critical requirements. Its robust construction ensures long life expectancy, minimizing the need for frequent replacements. The switch is available in various actuation forces and travel distances to suit different application requirements.

Technical Specifications:

  • Mounting Type: Surface Mount (SMT)
  • Contact Type: Momentary
  • Actuation Force: Varies depending on specific part number
  • Travel Distance: Typically short
  • Operating Temperature Range: -40°C to +85°C
  • Life Expectancy: Typically 100,000 cycles or more

You May Also Be Interested in

TE Connectivity
CONN MINI SIM CARD PUSH-PUSH R/A / 8 (6 + 2) Position Card Connector 2FF Mini SIM Surface Mount, Right Angle Gold
Lowest to $7.1818
Molex, LLC
LATCH ASSY FOR MINIPCI W/COVER / Connector Latch For PCI Express Mini Card
Lowest to $0.6799
Molex, LLC
2.54mm Pitch ChipSIM Connector with Ejector, 6 Circuits, with Pegs, Blue Button
Need more? Email Us
Amphenol
CF CARD HDR TYPE 1 / 50 Position Card Connector CompactFlash® - Type I Surface Mount, Right Angle Gold
Lowest to $6.5483
JAE Electronics
STANDOFF FOR MM60 SERIES / Connector Standoff For PCI Express Mini Card
Lowest to $0.3759
Yamaichi
FPS009 Series Push-Push Standard Surface Mount SD Card Connector
Lowest to $1.3279
Amphenol
CONN SKT RDIMM 240POS SMD / 240 Position RDIMM DDR3 SDRAM Socket Surface Mount
Need more? Email Us
ALPS Electric
Conn MicroSD Card/SIM HDR 16 POS 1.1mm Solder RA SMD T/R
Need more? Email Us
Digi International
LATCH CONN MINI PCI EXPRESS
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess