EN
  • EN
  • DE

LM317LCPW

Part No LM317LCPW
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Standard Regulator Pos 1.2V to 32V 0.1A 8-Pin TSSOP Tube / 3-TERMINAL ADJUSTABLE REGULATOR | IC REG LIN POS ADJ 100MA 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Adjustable
Voltage - Input (Maximum) 38V
Min/Fixed Output Voltage 1.2V
Maximum Output Voltage 32V
Output Current 100mA
PSRR 80dB ~ 65dB (120Hz)
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating 0°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP
Supplier Device Package 8-TSSOP
Family Part Number LM317L
Manufacturer Pack Quantity 150
MSL Level 1 (Unlimited)
Win Source Part Number 1198563-LM317LCPW
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LM317L
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM317LCPW CAD Model

Description

The LM317LCPW from Texas Instruments is a versatile and reliable adjustable voltage regulator designed for a wide range of applications. This regulator is capable of supplying in excess of 100 mA over an output voltage range of 1.25 V to 37 V. It operates with an input voltage range from 4.5 V to 40 V, making it suitable for various electronic devices and projects.

Key Features

  • Output Voltage Range: 1.25 V to 37 V adjustable output provides flexibility for custom voltage requirements.
  • Output Current: Capable of delivering 100 mA of load current with an output voltage adjustable over a 1.2 V to 37 V range.
  • Thermal Overload Protection: Ensures the device remains safe under extreme operating conditions.
  • Current Limiting: Integrated current limiting protects the regulator and the load from damage due to overcurrent.
  • Package: Available in an 8-pin TSSOP (Thin Shrink Small Outline Package), which is suitable for space-constrained applications.

Applications

The LM317LCPW is a highly adaptable component that can be used in a variety of electronic circuits and systems. It is commonly found in:

  • Power supplies for battery chargers, consumer electronics, and embedded systems.
  • Linear regulators in complex multi-voltage electronics.
  • Adjustable current sources for LED lighting and battery charging.
  • Post-regulation for switching power supplies.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and the LM317LCPW is no exception. Each device is rigorously tested to ensure it meets the high standards expected from Texas Instruments, providing designers with confidence in the performance and reliability of their power management solutions.

Technical Support and Resources

For technical support, reference designs, and further information, engineers and designers can access a wealth of resources on the Texas Instruments website, including datasheets, application notes, and simulation tools to assist in the successful implementation of the LM317LCPW in their projects.

You May Also Be Interested in

NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess