EN
  • EN
  • DE

CSD13381F4T

Part No CSD13381F4T
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 12V 2.1A 3PICOSTAR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 12V
Continuous Drain Current at 25°C 2.1A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Gate-Source Threshold Voltage 1.1V @ 250μA
Max Gate Charge 1.4nC @ 4.5V
Max Input Capacitance 200pF @ 6V
Maximum Gate-Source Voltage 8V
Power Dissipation (Max) 500mW (Ta)
Maximum Rds On at Id,Vgs 180 mOhm @ 500mA, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 3-PICOSTAR
Dimension 3-XFDFN
Win Source Part Number 1030584-CSD13381F4T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CSD13381F4T CAD Model

Description

The CSD13381F4T is a state-of-the-art MOSFET transistor designed and manufactured by Texas Instruments, a leader in semiconductor innovation. This particular device is part of TI's extensive NexFET™ product line, known for its high performance and efficiency in power management applications.

Key Features

  • Low On-Resistance: The CSD13381F4T boasts an ultra-low on-resistance (RDS(on)), which enhances its efficiency by minimizing conduction losses. This feature is particularly beneficial in applications where power efficiency is critical.
  • High Power Density: With its compact form factor, the CSD13381F4T offers a high power density, making it an ideal choice for space-constrained applications without compromising on performance.
  • Advanced Packaging: The device comes in a small-footprint 2mm x 2mm SON package that provides excellent thermal performance, ensuring reliability even under high power operation.
  • Low Thermal Impedance: The thermal impedance is kept low, which allows for better heat dissipation, contributing to the longevity and stable operation of the device.

Applications

The CSD13381F4T is versatile and can be used in a wide array of applications. Here are some of the most common uses:

  • DC/DC conversion
  • Load switches
  • Power management for CPUs, GPUs, and memory
  • Point-of-load (POL) modules
  • Battery-powered devices

Technical Specifications

Parameter Value
Drain-to-Source Voltage (VDSS) 12 V
Continuous Drain Current (ID) 54 A
Power Dissipation (PD) 1.5 W
Operating Temperature Range -55°C to 150°C

Overall, the CSD13381F4T is a robust and efficient solution for a variety of power management tasks. Its combination of low on-resistance, high power density, and advanced thermal properties make it a top choice for engineers and designers looking to optimize their power systems.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
530+ $0.0944 $50.0320
1,135+ $0.0884 $100.3340
1,760+ $0.0854 $150.3040
2,520+ $0.0795 $200.3400
3,270+ $0.0765 $250.1550
4,085+ $0.0735 $300.2475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 119,440 pieces
MOQ: 530 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess