EN
  • EN
  • DE

TPS51116PWPG4

Part No TPS51116PWPG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description Complete DDR, DDR2, DDR3, and LPDDR3 Memory Power Solution Synchronous Buck Controller, 3-A LDO, Buffered Reference | IC REG CTRLR DDR 1OUT 20HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Applications Controller, DDR
Parts Input Voltage (V) 3V ~ 28V
Voltage - Output 1.2V, 1.35V, 1.5V, 1.8V, 2.5V, Adj
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-PowerTSSOP
Supplier Device Package 20-HTSSOP
Family Part Number TPS51116
Manufacturer Pack Quantity 70
MSL Level 2 (1 Year)
Win Source Part Number 1272494-TPS51116PWPG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS51116PWPG4 CAD Model

Description

The TPS51116PWPG4 is a highly integrated synchronous buck controller and LDO linear regulator specifically designed by Texas Instruments for DDR memory power solutions. This advanced power management IC is engineered to meet the rigorous demands of powering next-generation DDR SDRAM memories, providing both the VDDQ and VTT power rails with high efficiency and precision.

Key Features

  • Integrated Synchronous Buck Controller: The device features a synchronous buck controller that delivers a high-efficiency power conversion for the VDDQ rail, required by DDR memory modules.
  • Source-Sink LDO Regulator: The built-in LDO linear regulator is capable of sourcing and sinking current, ensuring stable VTT power supply, which is essential for DDR memory operation.
  • High Performance: With its quick transient response and excellent load regulation, the TPS51116PWPG4 ensures reliable operation under varying load conditions.
  • Power Saving Modes: The IC includes power-saving modes that reduce power consumption during light load conditions, contributing to overall system energy efficiency.
  • DDR Memory Support: It is designed to support a wide range of DDR memory types including DDR1, DDR2, DDR3, and DDR3L standards.
  • Thermal Protection: The device integrates thermal shutdown protection to safeguard against overheating, enhancing system reliability.
  • Adjustable Output: The output voltages can be precisely adjusted to meet the specific requirements of the memory system.

Applications

The TPS51116PWPG4 is ideal for various applications that require stable and efficient memory power supply solutions. This includes notebook computers, desktop computers, servers, and other computing platforms where DDR memory is utilized.

Package and Availability

The device is offered in a TSSOP (Thin Shrink Small Outline Package) with PowerPAD™ for enhanced thermal performance. It is available for order and can be sourced through Texas Instruments' distribution network or directly from their website.

With its combination of features and performance, the TPS51116PWPG4 from Texas Instruments is a robust choice for designers looking to enhance the power management of DDR memory systems in their next project.

You May Also Be Interested in

STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Lowest to $4.5657
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $232.6043
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Lowest to $4.9942
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0554 $51.3850
52+ $1.9254 $100.1208
81+ $1.8603 $150.6843
116+ $1.7302 $200.7032
151+ $1.6652 $251.4452
188+ $1.6001 $300.8188
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess