The INA103AG is a high-quality precision instrumentation amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This component is specifically engineered to offer excellent accuracy and electrical performance across a wide array of applications requiring precise signal amplification.
Key Features
- High Precision: The INA103AG is known for its high level of precision, with low nonlinearity and low offset voltage, making it an ideal choice for critical measurement applications.
- Low Noise: With its low noise performance, it ensures signal integrity by minimizing the introduction of unwanted interference, thus preserving the quality of the original signal.
- High Common-Mode Rejection Ratio (CMRR): This device boasts a high CMRR, which is critical for applications in noisy environments where common-mode signals can be a significant source of error.
- Wide Supply Range: The INA103AG can operate with a supply voltage range that accommodates many applications, providing flexibility in system design.
- Robust Design: Enclosed in a durable package, the INA103AG is designed to withstand challenging industrial conditions, ensuring reliability and longevity.
Applications
The INA103AG is suitable for a variety of applications including:
- Test equipment
- Data acquisition systems
- Medical instrumentation
- Industrial process controls
- Audio amplification
Technical Specifications
| Parameter |
Value |
| Number of Channels |
1 |
| Input Offset Voltage |
50 µV (max) |
| Input Bias Current |
25 nA |
| Common Mode Rejection Ratio (CMRR) |
115 dB (min) |
| Operating Temperature |
-40°C to +85°C |
| Supply Voltage Range |
±4.5V to ±18V |
With its combination of precision, low noise, and high CMRR, the INA103AG from Texas Instruments stands out as a robust and reliable choice for professionals seeking to enhance their electronic designs with superior signal amplification capabilities.