The TLE42994V33 is a monolithic integrated low drop voltage regulator from Infineon Technologies. It's specifically designed for automotive applications where a stable and regulated 3.3V supply voltage is required, even under harsh operating conditions. The device incorporates several protection features, making it robust and reliable for automotive environments.
Applications
- Automotive electronic control units (ECUs)
- Microcontroller power supply in automotive systems
- Body control modules
- Dashboard electronics
- Sensor power supply in automotive applications
Features
- 3.3V fixed output voltage
- Low dropout voltage
- Wide input voltage range
- Overtemperature protection
- Short-circuit protection
- Reverse polarity protection
- Reset function
Benefits
- Stable and regulated voltage: Provides a stable and regulated 3.3V supply voltage, ensuring reliable operation of connected devices.
- Enhanced system reliability: The protection features (overtemperature, short-circuit, reverse polarity) enhance system reliability and prevent damage to components.
- Robust performance in harsh environments: Designed for automotive applications, it operates reliably under harsh temperature, voltage, and electrical noise conditions.
- Simplified design: Integrated reset function simplifies the design process and reduces the number of external components required.
- Low quiescent current: Minimizes power consumption, improving energy efficiency in automotive systems.
Additional Details
The TLE42994V33 is designed to operate over a wide temperature range, typically from -40°C to +150°C, making it suitable for under-the-hood automotive applications. The low dropout voltage ensures that the regulator can maintain a stable output voltage even when the input voltage is close to the output voltage. The reset function provides a reset signal to connected microcontrollers during power-up or under voltage conditions. The device is typically available in a small surface-mount package to enable high-density board design. It usually also has undervoltage lockout.