EN
  • EN
  • DE

LM431AIM

Part No LM431AIM
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description Programmable Shunt Regulator | IC VREF SHUNT ADJ 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Reference Type Shunt
Output Type Adjustable
Min/Fixed Output Voltage 2.495V
Maximum Output Voltage 37V
Output Current 100mA
Tolerance ±2.2%
Temperature Coefficient 50ppm/°C Typical
Current - Cathode 1mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM431
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1199877-LM431AIM
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM431AIM CAD Model

Description

The LM431AIM from Texas Instruments is a versatile, precision Zener shunt regulator that can be used in a wide array of applications. This three-terminal adjustable regulator operates as a high-performance replacement for zener diodes in applications requiring an improvement in zener performance. The LM431AIM provides a stable voltage reference with low temperature coefficients and low dynamic output impedance.

Key Features

  • Voltage Range: The device has an adjustable output voltage range from 2.5V to 36V with a 0.5% typical output voltage tolerance.
  • Low Dynamic Output Impedance: The dynamic output impedance of the LM431AIM is typically 0.22 ohms, a feature that enhances its performance over conventional zener diodes.
  • Temperature Stability: Over the entire temperature range, the temperature stability of this device is excellent, making it reliable in various environmental conditions.
  • Surface-Mount Package: The LM431AIM comes in an SOIC-8 package, which is suitable for automated surface-mount assembly processes and space-constrained applications.

Applications

The LM431AIM is suitable for a multitude of applications, including:

  • Adjustable voltage and current references
  • Voltage monitoring
  • Switching power supplies
  • Digital voltmeters
  • Op-amp circuitry
  • Charge pump circuits

Product Specifications

Parameter Value
Output Voltage 2.5V to 36V
Package Type SOIC-8
Temperature Range -40°C to +85°C
Reference Voltage Tolerance ±0.5%

Quality and Reliability

Texas Instruments is committed to providing high-quality and reliable products. The LM431AIM is no exception, with its design and manufacturing processes conforming to the stringent industry standards for electronic components.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES PREC TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.9566
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $1.9441
Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720
Maxim Integrated
IC VREF SERIES 0.1% 8UMAX / Series Voltage Reference IC Fixed 5V V ±0.1% 10 mA 8-uMAX/uSOP
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN / Series Voltage Reference IC Fixed 3.3V V ±0.2% 20 mA 3-DFN (2x2)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4266 $51.1920
255+ $0.3996 $101.8980
390+ $0.3861 $150.5790
560+ $0.3591 $201.0960
725+ $0.3456 $250.5600
905+ $0.3321 $300.5505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess