EN
  • EN
  • DE

L78L18ABUTR

Part No L78L18ABUTR
Manufacturer STMicroelectronics
Description POSITIVE VOLTAGE REGULATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1194561-L78L18ABUTR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L78L18ABUTR CAD Model

Description

STMicroelectronics L78L18ABUTR Voltage Regulator

The L78L18ABUTR from STMicroelectronics is a fixed output voltage regulator that is designed to offer a high level of stability and reliability for various electronic applications. This linear voltage regulator provides a stable 18V output, making it an ideal choice for systems that require a consistent voltage level for optimal performance.

With its ability to source up to 100mA of output current, the L78L18ABUTR is suitable for low power applications such as powering small sensors, microcontrollers, and operational amplifiers. The device is part of the L78L series, which is known for its ease of use and low dropout performance.

The L78L18ABUTR comes in a compact SOT-89 surface-mount package, which is advantageous for space-constrained applications. Its small footprint allows for efficient use of PCB real estate, while still providing the necessary thermal performance for the regulator to operate within its specified temperature ranges.

Key features of the L78L18ABUTR include thermal overload protection, which safeguards the device from damage due to excessive power dissipation, and short-circuit protection, which ensures the longevity of the regulator and the safety of the application it is used in. Additionally, the regulator has a no-load input voltage range from 19.5V to 35V, offering flexibility in various supply conditions.

The L78L18ABUTR also boasts a low quiescent current, which is beneficial for battery-powered devices as it helps to extend battery life. Furthermore, its output voltage tolerance is within ±5%, ensuring precision in the regulated voltage provided to the load.

In summary, the STMicroelectronics L78L18ABUTR voltage regulator is a reliable and efficient solution for applications requiring a fixed 18V supply. Its protection features, low quiescent current, and precise voltage regulation make it a versatile component for a wide range of electronic circuits.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3927 $58.9050
360+ $0.3222 $115.9920
560+ $0.3119 $174.6640
770+ $0.3015 $232.1550
990+ $0.2922 $289.2780
1,325+ $0.2622 $347.4150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,732 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess