EN
  • EN
  • DE

210200425

Part No 210200425
Manufacturer Molex, LLC
Catalog Flat Ribbon Cables
Description FFC Jumper Cable 40Conductors 0.03m 30V 0.5A Bag
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Cable Length 30 mm
Cable Pitch 500 µm
Color White
Contact Location Same Side
Country of Origin US
Current Rating 500 mA
ELV Compliant
Lead Free Lead Free
Length 30 mm
Max Current Rating 500 mA
Max Operating Temperature 80 °C
Min Operating Temperature -40 °C
Mount Cable
Number of Circuits 40
Number of Conductors 40
Number of Contacts 40
Number of Positions 40
Packaging Bulk
Pitch 500 µm
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8544420000
Voltage Rating 30 V
Win Source Part Number 1217311-210200425
Categories Flat Ribbon Cables
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 210200425 CAD Model

Description

The Molex 1217311-210200425 is a 40-position cable connector with a pitch of 500 µm.

  • Positions: 40
  • Pitch: 500 µm
  • Rows: 1
  • Termination: Solder
  • Voltage Rating: 30 V
  • Current Rating: 500 mA
  • Category: Flat Ribbon Cables
  • Alternative Part: 21020-0425
  • RoHS Compliant: Yes

You May Also Be Interested in

3M
CABLE 6 COND 500' FLAT GRY
Lowest to $80.8200
3M
CBL RIBN 68COND 0.025 GRY FEET
Need more? Email Us
Alpha Wire
CBL RIBN 50COND 0.050 GRAY 100'
Lowest to $0.8166
Omron
CBL RIBN 4COND MULTIPLE 328.1'
Need more? Email Us
Alpha Wire
CBL RIBN 16COND 0.05 GRAY 100' / Flat Ribbon Cable Gray 16 Conductors 0.050" (1.27mm) Flat Cable 100.0' (30.48m)
Need more? Email Us
3M
CBL RIBN 44COND 0.050 GRAY 100'
Need more? Email Us
Molex, LLC
RIB CBL 100 100RL SOLID 5CKT 26A
Need more? Email Us
AVX Corp/Kyocera Corp
CBL RIBN 6COND 0.059 WHITE 1001'
Need more? Email Us
3M
CBL RIBN 40COND 0.05 GRAY 500'
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4253 $68.5518
13+ $9.3740 $121.8620
20+ $9.0818 $181.6360
27+ $8.7884 $237.2868
34+ $8.4962 $288.8708
46+ $7.6172 $350.3912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess