EN
  • EN
  • DE

82265705

Part No 82265705
Manufacturer Molex, LLC
Catalog Flat Ribbon Cables
Description RIB CBL 100 100RL SOLID 5CKT 26A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires
Manufacturer Molex, LLC
Status Active
Cable Type Flat Cable
Number of Conductors 5
Pitch 0.100" (2.54mm)
Length 100.0' (30.48m)
Wire Gauge 26 AWG
Conductor Strand Solid
Jacket Color Gray
Ribbon Thickness 0.041" (1.04mm)
Ribbon Width 0.500" (12.70mm)
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Voltage 300V
Temperature Range - Operating -20°C to 105°C
Ratings UL Style 2651
Features Zippable
Conductor Material Copper, Tinned
First Conductor Mark Red
Win Source Part Number 1065311-82265705
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 82265705 CAD Model

Description

This Molex Flat Cable is a 5-conductor, 26 AWG solid conductor strand cable that is ideal for use in electronic circuits.

  • Voltage Rating: 300V
  • UL Style: 2651
  • Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
  • Color: Gray
  • Ribbon Thickness: 0.041" (1.04mm)
  • Ribbon Width: 0.500" (12.70mm)
  • Zippable: Yes
  • Pitch: 0.100" (2.54mm)
  • Temperature Range: -20°C to 105°C
  • Supply and Demand Status: Sufficient
  • Length: 100.0' (30.48m)
  • First Conductor Mark: Red

You May Also Be Interested in

3M
CBL RIBN 68COND 0.025 GRY FEET
Need more? Email Us
Alpha Wire
CBL RIBN 16COND 0.05 GRAY 100' / Flat Ribbon Cable Gray 16 Conductors 0.050" (1.27mm) Flat Cable 100.0' (30.48m)
Need more? Email Us
AVX Corp/Kyocera Corp
CBL RIBN 6COND 0.059 WHITE 1001'
Need more? Email Us
3M
CABLE RIBBON 16COND 0.05 BLACK
Need more? Email Us
Alpha Wire
CBL RIBN 30COND 0.052 MULT 100' / Flat Ribbon Cable Multiple 30 Conductors 0.052" (1.32mm) Flat Cable 100.0' (30.48m)
Need more? Email Us
Molex, LLC
30 AWG SPC ALLOY 1=1 FOOT
Need more? Email Us
3M
Idc Cable - MSR26A/MC26G/MCG26G
Need more? Email Us
3M
CBL RIBN 40COND 0.05 GRAY 500'
Need more? Email Us
3M
Round Flat Cable 25Conductors 28AWG 91.44m 9.4mm Tinned Copper Black/Gray 300V Roll
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess