EN
  • EN
  • DE

3533 MC005

Part No 3533 MC005
Manufacturer Alpha Wire
Catalog Flat Ribbon Cables
Description CBL RIBN 30COND 0.052 MULT 100' / Flat Ribbon Cable Multiple 30 Conductors 0.052" (1.32mm) Flat Cable 100.0' (30.48m)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires>Flat Ribbon Cables
Mfr Alpha Wire
Series MIL-DTL-16878/1 Type B
Package Spool
Cable Type Flat Cable
Number of Conductors 30
Pitch 0.052" (1.32mm)
Length 100.0' (30.48m)
Wire Gauge 22 AWG
Conductor Strand 19 Strands / 34 AWG
Shielding Unshielded
Jacket Color Multiple
Ribbon Thickness 0.051" (1.30mm)
Ribbon Width 1.530" (38.86mm)
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Voltage 600 V
Temperature Range - Operating -20°C ~ 105°C
Ratings UL Style 2713
Conductor Material Copper, Tinned
Base Product Number 3533
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Other Names 3533 MC005-ND,3533MC005
Standard Package 1
Win Source Part Number 1150315-3533 MC005
Ultra Librarian 3D Model Ultra Librarian 3533 MC005 CAD Model

Description

The 3533 MC005 flat ribbon cables are designed to provide reliable connections for electronic components from Alpha Wire.

  • Pitch: 0.052" (1.32mm)
  • Length: 100.0' (30.48m)
  • Shielding: Unshielded
  • Voltage Rating: 600 V
  • Conductors: 30
  • Conductor Material: Copper, Tinned
  • Conductor Strand: 19 strands / 34 AWG
  • Jacket Material: Poly-Vinyl Chloride (PVC)
  • Jacket Color: Multiple
  • Temperature Range: -20°C to 105°C
  • RoHS Compliant: Yes
  • ECCN: EAR99
  • HTSUS: 8544.49.3080

You May Also Be Interested in

Omron
CBL RIBN 4COND MULTIPLE 328.1'
Need more? Email Us
3M
CBL RIBN 16COND TWIST-PAIR 5' / Flat Ribbon Cable Multiple 16 (8 Pair Twisted) Conductors 0.050" (1.27mm) Flat Twisted Pair 5.0' (1.52m)
Need more? Email Us
3M
Need more? Email Us
3M
CBL RIBN 26COND 0.05 GRAY 500'
Need more? Email Us
3M
CBL RIBN 40COND 0.05 GRAY 500'
Need more? Email Us
Molex, LLC
30 AWG SPC ALLOY 1=1 FOOT
Need more? Email Us
CW Industries
Idc Cable - CSC16T/AE16G/CSC16T
Need more? Email Us
3M
Need more? Email Us
TE Connectivity
CBL RIBN 10COND 0.05 BLUE 100'
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess