EN
  • EN
  • DE

MPC8347VRADDB

Part No MPC8347VRADDB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC83XX 266MHZ 620BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor PowerPC e300
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 266MHz
RAM Controllers DDR
Graphics Acceleration No
Ethernet 10/100/1000Mbps (2)
USB USB 2.0 + PHY (2)
Voltage - I/O 2.5V, 3.3V
Temperature Range - Operating 0°C ~ 105°C
Manufacturer Package 620-BBGA Exposed Pad
Supplier Device Package 620-PBGA (29x29)
Additional Interfaces DUART, I2C, PCI, SPI
Family Part Number MPC8347
Manufacturer Pack Quantity 36
MSL Level 3 (168 Hours)
Win Source Part Number 711351-MPC8347VRADDB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MPC8347VRADDB CAD Model

Description

NXP MPC8347VRADDB Product Overview

The MPC8347VRADDB is a high-performance PowerQUICC™ II Pro processor from NXP Semiconductors, designed to meet the needs of embedded communications and networking applications. This processor is built on Power Architecture® technology and is well-suited for a variety of applications, including networking equipment, storage systems, and industrial control.

Key Features

  • Integrated Power Architecture Core: The MPC8347VRADDB features a core built on Power Architecture technology, providing robust processing capabilities with a high level of integration.
  • High-Speed Connectivity: Equipped with a range of high-speed communication interfaces, this processor supports multiple connectivity options such as Gigabit Ethernet, USB, and PCI, facilitating versatile network configurations.
  • Advanced Security: With its integrated security engine, the MPC8347VRADDB offers encryption, secure boot, and secure transactions, making it an ideal choice for applications requiring data protection and secure communications.
  • DDR/DDR2 Memory Controller: The processor includes a DDR/DDR2 memory controller, enabling high-speed access to memory and ensuring efficient data throughput for demanding applications.

Performance and Power Efficiency

The MPC8347VRADDB is engineered to deliver exceptional performance while maintaining power efficiency. Its scalable architecture allows designers to balance processing power with energy consumption, making it suitable for both high-performance and power-sensitive applications. The processor's advanced power management capabilities ensure optimal operation, reducing overall system power requirements.

Flexible System Integration

NXP's MPC8347VRADDB offers a flexible and scalable solution for system integration. Its compatibility with a wide range of peripherals and support for multiple I/O options allow for custom configurations that can meet specific application needs. The processor's compact footprint and comprehensive feature set make it an excellent choice for embedded systems where space and functionality are critical.

Applications

The versatility of the MPC8347VRADDB makes it suitable for a broad spectrum of applications, including but not limited to:

  • Enterprise and home networking equipment
  • Wireless infrastructure
  • Storage systems
  • Industrial control systems

You May Also Be Interested in

Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Intel
Microprocessors - MPU 64BIT MPU
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
NXP / Nexperia
IC MPU MPC86XX 1.067GHZ 1023BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
STMicroelectronics
32-BIT ARM CORTEX-A7 900MHZ MPU
Lowest to $17.4627
NXP / Nexperia
IC MPU I.MX7D 1.0GHZ 488TFBGA
Lowest to $43.6568

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.4062 $89.4062
2+ $73.3587 $146.7174
3+ $71.0672 $213.2016
4+ $68.7745 $275.0980
5+ $66.4818 $332.4090
6+ $59.6038 $357.6228
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess