EN
  • EN
  • DE

3365/26 100SF

Part No 3365/26 100SF
Manufacturer 3M
Catalog Flat Ribbon Cables
Description Flat Cable 26Conductors 28AWG 30.48m Tinned Copper Gray/Red Edge 300V Roll
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Cable Length 30.48 m
Cable Pitch 1.27 mm
Case / Package 300
Color Grey, Red
Conductor Material Copper
Contact Plating Tin
Depth 33.02 mm
Flammability Rating UL VW-1
Insulation Material PVC
Lead Free Lead Free
Length 30.48 m
Max Operating Temperature 105 °C
Min Operating Temperature -20 °C
Mount Cable
Number of Conductors 26
Number of Positions 26
Packaging Bulk
Pitch 1.27 mm
RoHS Compliant
Shielding Unshielded
Voltage Rating 300 V
Weight 1.592109 kg
Wire/Cable Gauge 28 AWG
Wire/Cable Type Flat
Win Source Part Number 1212145-3365/26 100SF
Categories Flat Ribbon Cables
Manufacturer 3M
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 3365/26 100SF CAD Model

Description

The 3M 3365/26 100SF flat ribbon cable is a 26 conductor cable with a pitch of 1.27mm.

  • Length: 30.48m
  • Shielded: Yes
  • Voltage Rating: 300V
  • Conductor Material: Copper
  • Insulation Material: PVC
  • Flammability Rating: UL VW-1
  • Lead-Free: Yes
  • RoHS Compliant: Yes
  • Case/Package: 300
  • Weight: 1.592109kg
  • Wire/Cable Gauge: 28 AWG
  • Operating Temperature: -20°C to 105°C

You May Also Be Interested in

3M
CBL RIBN 44COND 0.050 GRAY 100'
Need more? Email Us
TE Connectivity
171-34G=34P 28AWG S
Need more? Email Us
3M
CABLE RIBBON 9COND 0.05 BLACK
Need more? Email Us
CW Industries
Idc Cable - CSR34T/AE34G/CCE34T
Need more? Email Us
TE Connectivity
CBL RIBN 20COND 0.05 BLUE 328.1'
Need more? Email Us
TE Connectivity
CBL RIBN 25COND 0.05 BLUE 100'
Need more? Email Us
3M
Round Flat Cable 20Conductors 28AWG 30.48m 8.6mm Tinned Copper Black/Gray 300V Roll
Need more? Email Us
3M
Flat Cable 26Conductors 28AWG 30.48m Tinned Copper Gray/Red Edge 300V Roll
Need more? Email Us
3M
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess