EN
  • EN
  • DE

M3DRK-3036J-ND

Part No M3DRK-3036J-ND
Manufacturer 3M
Catalog Flat Ribbon Cables
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Number of Contacts 30
Win Source Part Number 1189428-M3DRK-3036J-ND
Categories Flat Ribbon Cables
Manufacturer 3M
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M3DRK-3036J-ND CAD Model

Description

The M3DRK-3036J-ND is a 30-position (30x2) IDC (Insulation Displacement Connector) ribbon cable assembly from 3M. It's a pre-terminated cable designed for quick and reliable connections between circuit boards and other electronic components. The "ND" suffix typically indicates that the part is sold by Digi-Key Electronics.

Applications

  • Internal Wiring in Electronic Equipment
  • Prototype Development
  • Data Transmission
  • Signal Interconnection
  • Panel Wiring

Features

  • Number of Positions: 30 (Dual Row)
  • Connector Type: IDC Ribbon Cable
  • Cable Length: 36 inches (3 feet)
  • Wire Gauge: Typically 28 AWG
  • Connector Gender: Female to Female
  • Pitch: 0.1 inch (2.54 mm)
  • Cable Type: Flat Ribbon Cable

Benefits

  • Quick and Easy Connections: IDC connectors allow for fast and reliable termination without soldering.
  • Pre-Terminated: Reduces assembly time and eliminates the need for specialized tooling.
  • Standard Pitch: Compatible with a wide range of standard headers and connectors.
  • Organized Wiring: Ribbon cable provides a clean and organized wiring solution.
  • Reliable Performance: 3M connectors are known for their quality and durability.

Additional Details

The M3DRK-3036J-ND cable assembly consists of two female IDC connectors attached to a 30-conductor flat ribbon cable. The IDC connectors are designed to pierce the insulation of the cable conductors, creating a gas-tight connection. This ensures a reliable and long-lasting electrical connection. The 0.1-inch pitch is a common standard for electronic connectors, making this cable assembly compatible with many different types of circuit boards and devices. The 36-inch length provides sufficient reach for connecting components within an enclosure. The 28 AWG wire gauge is suitable for carrying low to medium current signals.

You May Also Be Interested in

3M
CBL RIBN 100COND 0.025 WHT 100'
Need more? Email Us
Alpha Wire
CBL RIBN 30COND 0.052 MULT 100' / Flat Ribbon Cable Multiple 30 Conductors 0.052" (1.32mm) Flat Cable 100.0' (30.48m)
Need more? Email Us
3M
CBL RIBN 40COND 0.05 GRAY 500'
Need more? Email Us
3M
CBL RIBN 16COND TWIST-PAIR 5' / Flat Ribbon Cable Multiple 16 (8 Pair Twisted) Conductors 0.050" (1.27mm) Flat Twisted Pair 5.0' (1.52m)
Need more? Email Us
3M
Idc Cable - MSR26A/MC26G/MCG26G
Need more? Email Us
Alpha Wire
CBL RIBN 16COND 0.05 GRAY 100' / Flat Ribbon Cable Gray 16 Conductors 0.050" (1.27mm) Flat Cable 100.0' (30.48m)
Need more? Email Us
TE Connectivity
CBL RIBN 24COND 0.05 GRAY 328.1'
Need more? Email Us
3M
CBL RIBN 50COND 0.025 GRY FEET
Need more? Email Us
3M
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess