EN
  • EN
  • DE

C3BET-3406G-ND

Part No C3BET-3406G-ND
Manufacturer CW Industries
Catalog Flat Ribbon Cables
Description Idc Cable - CSR34T/AE34G/CCE34T
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Cable Pitch 1.27 mm
Color Grey
Connector Pitch 2.54 mm
Connector Type IDC, Socket
Contact Plating Tin
Lead Free Contains Lead
Length 152.4 mm
Number of Contacts 34
Number of Positions 34
Number of Rows 2
RoHS Non-Compliant
Shielding Unshielded
Win Source Part Number 1133849-C3BET-3406G-ND
Categories Flat Ribbon Cables
Manufacturer CW Industries
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C3BET-3406G-ND CAD Model

Description

The CW Industries 1133849-C3BET-3406G-ND is a flat ribbon cable connector that is commonly used in electronic devices.

  • Positions: 34
  • Color: Gray
  • Connector Type: IDC socket
  • Rows: 2
  • Contacts: 34
  • Length: 152.4 mm
  • Shielded: Unshielded
  • Cable Pitch: 1.27 mm
  • Connector Pitch: 2.54 mm
  • RoHS Compliant: No
  • Contains Lead: Yes
  • Supply and Demand Status: Limited

You May Also Be Interested in

3M
Idc Cable - MSR26A/MC26G/MCG26G
Need more? Email Us
3M
CBL RIBN 68COND 0.025 GRY FEET
Need more? Email Us
Adafruit Industries LLC
SILICONE COVER STRANDED-CORE RIB
Need more? Email Us
3M
CBL RIBN 26COND 0.05 GRAY 500'
Need more? Email Us
Molex, LLC
30 AWG SPC ALLOY 1=1 FOOT
Need more? Email Us
3M
Round Flat Cable 20Conductors 28AWG 30.48m 8.6mm Tinned Copper Black/Gray 300V Roll
Need more? Email Us
CW Industries
Idc Cable - CSR34T/AE34G/CCE34T
Need more? Email Us
Belden Inc.
CBL RIBN 40COND 0.05 GRAY 100' / Flat Ribbon Cable Gray 40 Conductors 0.050" (1.27mm) Flat Cable 100.0' (30.48m)
Need more? Email Us
Alpha Wire
CBL RIBN 30COND 0.039 MULT 100' / Flat Ribbon Cable Multiple 30 Conductors 0.039" (1.00mm) Flat Cable 100.0' (30.48m)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess