EN
  • EN
  • DE

3659/25-300SF

Part No 3659/25-300SF
Manufacturer 3M
Catalog Flat Ribbon Cables
Description Round Flat Cable 25Conductors 28AWG 91.44m 9.4mm Tinned Copper Black/Gray 300V Roll
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Cable Length 91.44 m
Cable Pitch 1.27 mm
Case / Package 300
Color Black, Grey
Conductor Material Copper
Contact Plating Tin
Depth 30.5 mm
Insulation Material PVC
Length 91.44 m
Max Operating Temperature 105 °C
Min Operating Temperature -20 °C
Mount Cable
Number of Conductors 25
Pitch 1.27 mm
RoHS Compliant
Shielding Shielded
Voltage Rating 300 V
Weight 12.836664 kg
Wire/Cable Diameter 9.4 mm
Wire/Cable Gauge 28 AWG
Wire/Cable Type Flat
Win Source Part Number 1203316-3659/25-300SF
Categories Flat Ribbon Cables
Manufacturer 3M
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 3659/25-300SF CAD Model

Description

The 3M 1203316-3659/25-300SF flat ribbon cable is a shielded cable that comes with a pitch of 1.27 mm.

  • Pitch: 1.27 mm
  • Voltage Rating: 300 V
  • Length: 91.44 m
  • Conductors: 25
  • Contact Plating: Tin
  • Insulation Material: PVC
  • Conductor Material: Copper
  • Color: Black and grey
  • Weight: 12.836664 kg
  • RoHS Compliant: Yes
  • Temperature Range: -20 °C to 105 °C
  • Depth: 30.5 mm

You May Also Be Interested in

3M
Flat Cable 26Conductors 28AWG 30.48m Tinned Copper Gray/Red Edge 300V Roll
Need more? Email Us
3M
CABLE 6 COND 500' FLAT GRY
Lowest to $80.8200
TE Connectivity
CBL RIBN 9COND 0.05 GRAY 100'
Need more? Email Us
Alpha Wire
CBL RIBN 30COND 0.052 MULT 100' / Flat Ribbon Cable Multiple 30 Conductors 0.052" (1.32mm) Flat Cable 100.0' (30.48m)
Need more? Email Us
Alpha Wire
CBL RIBN 16COND 0.05 GRAY 100' / Flat Ribbon Cable Gray 16 Conductors 0.050" (1.27mm) Flat Cable 100.0' (30.48m)
Need more? Email Us
TE Connectivity
AMP 0-57131-6 REV. M
Need more? Email Us
Molex, LLC
RIB CBL 100 100RL SOLID 5CKT 26A
Need more? Email Us
3M
Idc Cable - MSR26A/MC26G/MCG26G
Need more? Email Us
TE Connectivity
MADISON SPEC 100-4703 REV 7
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess