EN
  • EN
  • DE

DS1135LZ-20+

Part No DS1135LZ-20+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description IC DELAY LINE 20NS 8SOIC  /  Delay Line IC Multiple, NonProgrammable Tap 20ns 8-SOIC (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Delay Lines
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Function Multiple, NonProgrammable
Delay to 1st Tap 20ns
Available Total Delays 20ns
Number of Independent Delays 3
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number DS1135
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names DS1135LZ20
Standard Package 100
Win Source Part Number 1016502-DS1135LZ-20+
Ultra Librarian 3D Model Ultra Librarian DS1135LZ-20+ CAD Model

Description

The DS1135LZ-20+ is a high-performance, 3-output microprocessor clock designed by Maxim Integrated to meet the demanding needs of high-speed microprocessor and digital signal processor (DSP) applications. This precision clock generation device is engineered to deliver low-skew, low-jitter clock signals essential for maintaining data integrity and system stability in complex digital systems.

Operating from a single 5V supply, the DS1135LZ-20+ generates a 20MHz clock frequency, which is distributed across three outputs. These outputs are designed to drive the clock inputs of microprocessors, microcontrollers, and other ICs requiring a high-quality clock signal. The device features a non-overlapping and symmetrical square wave output, which minimizes clock-induced noise and ensures reliable operation of connected components.

The robust design of the DS1135LZ-20+ incorporates an on-chip temperature-compensated crystal oscillator (TCXO) that provides a stable frequency source. This allows the device to maintain consistent performance over a wide temperature range, making it suitable for applications that may be subjected to varying environmental conditions.

For ease of integration, the DS1135LZ-20+ comes in a compact 8-pin SOIC package, which not only saves board space but also simplifies the PCB layout process. Its small footprint and standard pin configuration make it an ideal choice for space-constrained applications without compromising on functionality.

The device is designed with the reliability and quality standards that Maxim Integrated is known for, ensuring that it can withstand the rigors of industrial and commercial applications. Whether it's telecommunications, networking, or computing, the DS1135LZ-20+ is a versatile clock solution that provides the accuracy and stability needed for your critical timing applications.

Overall, the DS1135LZ-20+ from Maxim Integrated is an indispensable component for designers looking to enhance the performance and reliability of their high-speed digital systems.

You May Also Be Interested in

Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $10.8153
Microchip Technology
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 30NS 8UMAX
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 100NS 8UMAX
Lowest to $6.8549
Microchip Technology
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess