EN
  • EN
  • DE

DS1021S-25+T&R

Part No DS1021S-25+T&R
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description IC DEL LN 256TAP 73.75NS 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Number of Taps/Steps 256
Purpose Programmable
Delay to 1st Tap 10ns
Tap Increment 250ps
Available Total Delays 73.75ns
Number of Independent Delays 1
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1034218-DS1021S-25+T&R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1021S-25+T&R CAD Model

Description

Maxim Integrated DS1021S-25+T&R Programmable Delay Line

The Maxim Integrated DS1021S-25+T&R is a high-precision, programmable silicon delay line that provides a delay from 5ns to 255ns in 5ns increments. Designed to meet the stringent timing adjustment requirements of modern digital circuits, this delay line offers a versatile solution for engineers looking to manage timing skews and synchronize signals in a wide range of applications.

This particular model comes in a surface-mount package and is supplied on tape and reel, making it ideal for automated assembly processes. The DS1021S-25+T&R is part of a family of delay lines that are easy to program via a simple serial interface, allowing for quick adjustments and fine-tuning of timing without the need for external components or complex programming environments.

Key Features:

  • Programmable Delay Range: The device offers a delay range from 5ns to 255ns, programmable in 5ns steps, providing precision timing adjustments for a variety of applications.
  • Serial Interface: The delay line can be programmed through a serial interface, facilitating easy integration into existing designs without the need for additional hardware.
  • Supply Voltage: It operates at a supply voltage of 5V, compatible with many standard digital systems.
  • Temperature Range: The device is designed to operate over an extended temperature range, making it suitable for use in environments with varying temperature conditions.
  • Surface-Mount Package: Supplied in a surface-mount package, the DS1021S-25+T&R is optimized for high-density PCB layouts and is ideal for automated manufacturing processes.

The DS1021S-25+T&R is an essential component for designers looking to optimize the timing characteristics of their systems. Its programmable nature allows for on-the-fly adjustments, ensuring that digital circuits can achieve the precise synchronization needed for optimal performance. Whether used in communication systems, signal processing units, or any application requiring controlled timing delays, the Maxim Integrated DS1021S-25+T&R programmable delay line is an excellent choice for reliable and precise timing control.

Applications:

  • Clock Distribution Networks
  • Signal Synchronization
  • Skew Adjustment
  • Timing Calibration in Digital Systems

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 100NS 8UMAX
Lowest to $6.8549
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $4.9441
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 30NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 60NS 8UMAX
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $36.8099

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8826 $61.9434
21+ $5.6468 $118.5828
32+ $5.4712 $175.0784
44+ $5.2945 $232.9580
57+ $5.1178 $291.7146
76+ $4.5888 $348.7488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 198 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess