EN
  • EN
  • DE

DS1000M-350

Part No DS1000M-350
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description DS1000 5-TAP SILICON DELAY LINE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Delay Lines
Mfr Maxim Integrated
Package Bulk
Product Status Active
Number of Taps/Steps 5
Function Nonprogrammable
Delay to 1st Tap 70ns
Tap Increment 70 ns
Available Total Delays 350ns
Number of Independent Delays 1
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 917268-DS1000M-350
Ultra Librarian 3D Model Ultra Librarian DS1000M-350 CAD Model

Description

        

The DS1000M-350 is a highly reliable, monolithic silicon delay line product from Maxim Integrated that offers a fixed-delay timing solution for a wide range of applications. This precision device is designed to provide a delay of 350 nanoseconds, making it an ideal component for timing adjustments, clock delay, signal synchronization, and pulse-width modulation tasks.

    

Key Features

    
            
  • Accurate Delay Times: The DS1000M-350 guarantees a precise 350ns delay time, ensuring consistent performance across various conditions.
  •         
  • Low-Power Consumption: Engineered for efficiency, this delay line operates with minimal power, making it suitable for battery-powered and energy-conscious designs.
  •         
  • Wide Operating Temperature Range: With an operating temperature range from -40°C to +85°C, the DS1000M-350 is adaptable to harsh environments and can maintain its functionality in extreme conditions.
  •         
  • Easy Integration: Its standard 8-pin SO package allows for straightforward integration into existing circuit designs without the need for complex configurations.
  •         
  • Voltage Flexibility: The device can operate over a wide voltage range, accommodating various logic levels and system requirements.
  •     
    

Applications

    

The DS1000M-350 is versatile and can be used in a variety of electronic systems, including:

    
            
  • Telecommunications
  •         
  • Embedded systems
  •         
  • Microprocessor/microcontroller interfacing
  •         
  • Signal processing
  •         
  • Industrial controls
  •     
    

Quality and Reliability

    

Maxim Integrated is known for its commitment to quality, and the DS1000M-350 is no exception. It is constructed with high-grade materials and tested rigorously to ensure it meets the stringent standards for reliability and performance that Maxim Integrated upholds.

    

Ordering Information

    

For detailed ordering and pricing information, or to request samples of the DS1000M-350, please visit Maxim Integrated's official website or contact an authorized distributor. Maxim Integrated's support team is available to assist with any technical questions or specific requirements you may have.

You May Also Be Interested in

Maxim Integrated
IC DELAY LINE 15NS 8DIP
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $3.9166
Maxim Integrated
DS1023 8-BIT PROGRAMMABLE TIMING
Lowest to $16.8087
Maxim Integrated
IC DELAY LINE 5TAP 60NS 16SOIC
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $3.7634
Maxim Integrated
DELAY LINE 35TAP 30NS 8-SOIC
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $1.7463
Maxim Integrated
IC DELAY LINE 10NS 8SOIC
Lowest to $9.8882
Maxim Integrated
IC DELAY LINE 5TAP 75NS 8DIP
Lowest to $4.9180

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.8099 $73.6198
4+ $30.2033 $120.8132
6+ $29.2596 $175.5576
9+ $28.3160 $254.8440
11+ $27.3712 $301.0832
15+ $24.5403 $368.1045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,490 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess