EN
  • EN
  • DE

THV 12-350N

Part No THV 12-350N
Manufacturer Traco Power
Catalog Board Mount Modules
Description 2/3 Watt High Voltage DC/DC converter up to 2 kVDC, industrial, ±10% input, encapsulated, long SIP metal case
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Depth 80 mm
Height 19.8 mm
Max Input Voltage 13.2 V
Max Output Current 7 mA
Max Output Power 2.45 W
Max Output Voltage -350 V
Min Input Voltage 10.8 V
Min Output Voltage 0 V
REACH SVHC No SVHC
RoHS Non-Compliant
Width 12 mm
Win Source Part Number 1029050-THV 12-350N
Categories Board Mount Modules
Manufacturer Traco Power
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian THV 12-350N CAD Model

Description

The THV 12-350N is a board mount module manufactured by Traco Power.

  • Maximum Input Voltage: 13.2V
  • Maximum Output Current: 7mA
  • RoHS: Non-compliant
  • REACH SVHC: No
  • Design: The module is designed to provide high performance and reliability for electronic devices.

You May Also Be Interested in

TDK-Lambda Americas Inc.
DC DC CONVERTER 3.3V 3W / Isolated Module DC DC Converter 1 Output 3.3V 800mA 4.5V - 9V Input
Need more? Email Us
TDK-Lambda Americas Inc.
DC DC CONVERTER 12-15V 6W / Isolated Module DC DC Converter 1 Output 12 ~ 15V 500mA 4.5V - 9V Input
Lowest to $70.2573
Artesyn Embedded Technologies
DC DC CONVERTER 1.8V 75W / Isolated Module DC DC Converter 1 Output 1.8V 25A 36V - 75V Input
Need more? Email Us
Rohm Semiconductor
DC DC CONVERTER 5V 2.5W / Linear Regulator Replacement DC DC Converter 1 Output 5V 500mA 8V - 32V Input
Need more? Email Us
Artesyn Embedded Technologies
DC DC CONVERTER 12V 300W / Isolated Module DC DC Converter 1 Output 12V 25A 36V - 75V Input
Need more? Email Us
Artesyn Embedded Technologies
DC DC CONVERTER 2.5V 10W / Isolated Module DC DC Converter 1 Output 2.5V 3A 18V - 36V Input
Need more? Email Us
TDK-Lambda Americas Inc.
DC DC CNVRTR +/-12V TO +/-15V 3W / Isolated Module DC DC Converter 2 Output 12 ~ 15V -12 ~ -15V 125mA, 125mA 4.5V - 9V Input
Lowest to $9.8941
Analog Devices Inc.
EVALUATION BOARD / ADM1266 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us
Artesyn Embedded Technologies
DC DC CONVERTER 5V 200W / Isolated Module DC DC Converter 1 Output 5V 40A 36V - 75V Input
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess