EN
  • EN
  • DE

NMC27C64Q200

Part No NMC27C64Q200
Manufacturer ON Semiconductor
Catalog EPROM
Description IC EPROM 64K PARALLEL 28CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - UV
Memory Size 64kb
Memory Interface Parallel
Access Time 200ns
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 28-CDIP Window
Supplier Device Package 28-CDIP
Family Part Number NMC27C64
Manufacturer Pack Quantity 12
MSL Level 1 (Unlimited)
Win Source Part Number 258520-NMC27C64Q200
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NMC27C64Q200 CAD Model

Description

The ON Semiconductor NMC27C64Q200 represents a high-performance, 64 Kilobit (8K x 8) UV erasable and electrically programmable read-only memory (EPROM). This device is designed to offer a flexible and cost-effective solution for firmware storage and data applications where reliable, non-volatile memory is paramount.

Key Features

  • Storage Capacity: 64 Kbit (8K x 8) allows for ample storage for boot code, look-up tables, and small application programs.
  • Access Time: Fast access time of 200 ns enables quick read operations, which is crucial for high-performance microprocessor systems.
  • Single 5V Power Supply: Operates on a single 5-volt power supply, simplifying the power design for the system and ensuring compatibility with standard digital circuits.
  • Programmable: Offers electrical input programming, which is facilitated by ON Semiconductor's proprietary programming algorithm for reliable operation.
  • UV Erasable: The windowed ceramic package allows the internal EPROM cells to be erased by exposure to ultraviolet light, providing a reusable and flexible solution for prototyping and design iterations.
  • Extended Temperature Range: Suitable for industrial applications with an operating temperature range from -40°C to +85°C.
  • Package: Available in a 28-pin, dual-in-line package (DIP), which is a standard package for easy integration into a wide range of applications.

Applications

The NMC27C64Q200 is ideal for use in a variety of applications where long-term data retention, fast access, and programming flexibility are required. This includes:

  • Embedded systems
  • Microcontroller-based applications
  • Automotive systems
  • Telecommunications
  • Industrial control systems
  • Medical devices

Reliability and Quality

ON Semiconductor is committed to delivering high-quality products. The NMC27C64Q200 EPROM is manufactured in state-of-the-art facilities, ensuring that it meets the stringent requirements of the most demanding applications. With its robust design and proven technology, this EPROM is a reliable choice for designers looking to incorporate non-volatile memory into their systems.

You May Also Be Interested in

STMicroelectronics
IC EPROM UV 512KBIT 150NS 28CDIP
Lowest to $14.7272
Microchip Technology
IC EPROM 256K PARALLEL 28DIP
Lowest to $5.2782
Microchip Technology
4-Megabit 512K x 8 OTP EPROM | IC EPROM 4M PARALLEL 32PLCC
Need more? Email Us
STMicroelectronics
IC EPROM UV 2MBIT 120NS 32CDIP
Lowest to $9.7932
Fairchild/ON Semiconductor
IC EPROM UV 512KBIT 120NS 28CDIP
Need more? Email Us
Atmel
EPROM OTP 512K-bit 64K x 8 70ns 32-Pin PLCC / IC OTP 512KBIT 70NS 32PLCC
Lowest to $1.8954
Microchip Technology
IC OTP 1MBIT 120NS 32VSOP / EPROM OTP 1M-bit 128K x 8 120ns 32-Pin TSOP
Need more? Email Us
ON Semiconductor
IC EPROM 64K PARALLEL 28CDIP
Need more? Email Us
ON Semiconductor
IC EPROM 64K PARALLEL 28CDIP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess