EN
  • EN
  • DE

LT4351IMS

Part No LT4351IMS
Manufacturer Linear Technology
Description MOSFET Diode-OR Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206829-LT4351IMS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT4351IMS CAD Model

Description

The Linear Technology LT4351IMS is a sophisticated protection controller designed to safeguard sensitive electronic systems from damaging overvoltage and overcurrent conditions. This controller is particularly useful in applications where the input power supply is subjected to large and potentially harmful voltage transients, ensuring that the downstream circuitry operates within its safe voltage and current limits.

Key Features

  • Wide Operating Voltage Range: The LT4351IMS operates effectively across a broad voltage range, accommodating systems that require flexibility in input voltage without sacrificing protection.
  • Adjustable Overvoltage Protection: Users can set the overvoltage protection threshold to a desired level, providing precise control over the maximum voltage allowed to pass to the load.
  • Overcurrent Protection: The device includes features to detect and respond to overcurrent conditions, protecting the system from the thermal and mechanical stresses associated with excessive current flow.
  • Gate Drive for External N-Channel MOSFET: The controller drives an external N-Channel MOSFET, enabling it to control larger currents and voltages than would be possible with an integrated switch.
  • Reverse Input Protection: The LT4351IMS prevents damage to the system in the event of a reverse polarity connection, enhancing the robustness of the overall design.

Applications

The LT4351IMS is suitable for a wide array of applications where power supply reliability and integrity are critical. These include:

  • Automotive electronics
  • Industrial systems
  • Avionics and aerospace platforms
  • Telecommunication infrastructure
  • Portable and battery-operated devices

Product Specifications

The LT4351IMS is available in a compact MSOP-10 package, which is ideal for space-constrained applications. The controller's operating temperature range is from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions. Its robust design and comprehensive protection features make it an excellent choice for designers who require a high level of system protection against unpredictable power supply conditions.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2391 $50.8692
29+ $3.4783 $100.8707
45+ $3.3696 $151.6320
62+ $3.2609 $202.1758
80+ $3.1522 $252.1760
107+ $2.8261 $302.3927
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess