EN
  • EN
  • DE

LT5517EUF

Part No LT5517EUF
Manufacturer Linear Technology
Description 40MHz to 900MHz Quadrature Demodulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206861-LT5517EUF
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT5517EUF CAD Model

Description

The LT5517EUF from Linear Technology is a state-of-the-art quadrature demodulator that is designed to provide exceptional performance in a wide range of wireless communication systems. This versatile component is ideal for applications such as base station receivers, diversity receivers, and broadband wireless systems, thanks to its high linearity and low noise characteristics.

The LT5517EUF operates at a frequency range of 40MHz to 900MHz, making it suitable for a variety of communication bands including FM, VHF, UHF, and L-band frequencies. Its input IP3 (third-order intercept point) is typically 25.5dBm at 190MHz, ensuring robust performance even in the presence of strong interfering signals.

This demodulator features an integrated LO buffer, which simplifies the design by eliminating the need for an external local oscillator amplifier. Additionally, the LT5517EUF boasts an integrated RF balun that allows for single-ended RF inputs, further simplifying the design and reducing component count.

With a conversion gain of 1.6dB, the LT5517EUF provides a balanced output that can directly interface with most analog-to-digital converters (ADCs) or baseband amplifiers. Its noise figure is a low 10.7dB, contributing to the overall sensitivity of the receiver system.

The device is packaged in a compact 16-lead QFN package with an exposed pad for excellent thermal performance. This package is only 4mm x 4mm, making it an ideal choice for space-constrained applications. The operating temperature range of -40°C to 85°C ensures reliable performance across a wide range of environmental conditions.

Linear Technology's LT5517EUF quadrature demodulator is a high-quality solution for designers looking to enhance the performance of their communication systems with a reliable, high-performance component.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.1818 $69.5454
6+ $19.0210 $114.1260
9+ $18.4266 $165.8394
12+ $17.8322 $213.9864
15+ $17.2378 $258.5670
20+ $15.4546 $309.0920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,313 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess