EN
  • EN
  • DE

LT5522

Part No LT5522
Manufacturer Linear Technology
Description 800MHz to 2.7GHz High Linearity Direct Conversion Quadrature Demodulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206865-LT5522
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT5522 CAD Model

Description

The LT5522 is a high performance, active double-balanced mixer designed by Linear Technology, a renowned name in the field of analog integrated circuits. This versatile mixer IC is engineered to cater to the demanding requirements of wireless infrastructure and RF applications, offering exceptional frequency conversion performance from baseband to RF and vice versa.

Key Features:

  • Frequency Range: The LT5522 is capable of operating over a broad frequency range, with an RF and LO frequency from 400MHz to 3.7GHz, making it suitable for a wide array of communication bands.
  • Conversion Gain: It boasts a conversion gain of 2.7dB, which helps in maintaining signal integrity through the frequency conversion process.
  • Low Distortion: The device exhibits excellent linearity with an IIP3 (Input Third-Order Intercept) of 24dBm, ensuring low distortion in signal processing applications.
  • Integrated LO Buffer: The LT5522 features an integrated LO buffer, which simplifies the LO drive requirement and reduces the need for external components.
  • Single-Ended RF Interface: Its single-ended RF interface allows for easy integration into system designs without the need for external baluns.
  • Power Consumption: With a supply voltage of 3.3V, the LT5522 maintains a low power consumption profile, which is critical for portable and battery-powered applications.

Applications:

The LT5522 is highly versatile and finds its applications in various high-frequency signal chains, including:

  • Wireless Infrastructure (e.g., base stations for cellular networks)
  • RF and IF stages in communication equipment
  • Software Defined Radios (SDRs)
  • Test and Measurement Equipment

In summary, the LT5522 from Linear Technology is an advanced mixer IC that offers a blend of performance, integration, and efficiency, making it an ideal choice for developers and engineers seeking to enhance their RF and microwave communication systems.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8087 $67.2348
9+ $13.7919 $124.1271
13+ $13.3610 $173.6930
18+ $12.9291 $232.7238
24+ $12.4983 $299.9592
31+ $11.2058 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess