EN
  • EN
  • DE

LT5528EUF

Part No LT5528EUF
Manufacturer Linear Technology
Description 1.5GHz to 2.4GHz High Linearity Direct Quadrature Modulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1206871-LT5528EUF
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT5528EUF CAD Model

Description

Linear Technology's LT5528EUF High Linearity Mixer

The LT5528EUF is a high-performance, high linearity double-balanced mixer designed by Linear Technology, a leader in the design and manufacture of high-performance analog integrated circuits. This mixer is specifically tailored for RF applications that require a wide dynamic range and exceptional linearity, such as wireless infrastructure, point-to-point communication systems, and military equipment.

Key Features

  • Frequency Range: The LT5528EUF operates over a broad frequency range, with an RF and LO frequency from 400MHz to 2.7GHz, making it versatile for various high-frequency signal processing applications.
  • High Linearity: It boasts outstanding linearity performance with an Input IP3 of 24.2dBm at 900MHz, ensuring minimal distortion in signal transmission and reception.
  • Conversion Gain: The device has a conversion gain of 2.1dB, which helps maintain signal integrity through the mixing process.
  • Low Noise Figure: With a low noise figure of 11.3dB, the LT5528EUF contributes minimally to the overall noise budget of the system, allowing for clearer signal processing.
  • Single-Ended RF Interface: Ease of design is facilitated through its single-ended RF interface, reducing the need for external baluns or transformers.

Design and Integration

The LT5528EUF is housed in a compact 16-lead QFN package measuring just 4mm x 4mm, which is ideal for space-constrained applications. Its integrated LO buffer simplifies the LO drive requirement, and the mixer can be powered from a single 3.3V supply, streamlining power management in system designs. Additionally, the device features robust ESD protection, safeguarding it against electrostatic discharges during handling and operation.

Applications

The high linearity and broad frequency range of the LT5528EUF make it an excellent choice for a wide array of applications, including:

  • Cellular base stations
  • Wireless repeaters and DAS systems
  • Public safety radios
  • RFID readers
  • Software-defined radios
  • Test equipment

With its combination of performance, integration, and design flexibility, the LT5528EUF from Linear Technology stands out as a premium solution for advanced RF mixing requirements.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.2980 $61.7880
14+ $8.4500 $118.3000
22+ $8.1855 $180.0810
30+ $7.9210 $237.6300
38+ $7.6577 $290.9926
51+ $6.8653 $350.1303
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess