EN
  • EN
  • DE

LT5534ESC6

Part No LT5534ESC6
Manufacturer Linear Technology
Description 50MHz to 3GHz RF Power Detector with 60dB Dynamic Range
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206872-LT5534ESC6
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT5534ESC6 CAD Model

Description

Product Overview: LT5534ESC6 - RF Power Detector

The LT5534ESC6 is a high-quality RF Power Detector from Linear Technology, designed to offer precision and versatility for a wide range of applications. This monolithic logarithmic RF power detector aims to measure RF signals over a wide frequency range from 50MHz to 3GHz, making it an ideal choice for cellular, PCS, WCDMA, WLAN, and WiMAX applications.

The device is capable of accurately detecting power levels from -75dBm to 10dBm, providing a dynamic range of 85dB. The LT5534ESC6 utilizes a leading-edge logarithmic amplifier that provides a linear-in-dB output voltage over this wide dynamic range, which is proportional to the logarithm of the input signal power. This feature allows for easy signal strength measurement and signal level monitoring without the need for complex signal conditioning.

One of the key benefits of the LT5534ESC6 is its fast response time. The device boasts a fast response time of 40ns, ensuring quick and reliable performance in systems where speed is critical. Additionally, the power detector operates with a single supply voltage ranging from 2.7V to 6V, providing flexibility in various power environments and making it suitable for battery-powered applications.

The LT5534ESC6 comes in a compact, low-profile SC70-6 package, which is highly beneficial for space-constrained applications. Despite its small size, it does not compromise on performance and maintains high accuracy and reliability.

Overall, the LT5534ESC6 from Linear Technology is an excellent choice for designers looking for a high-performance RF power detector that combines wide frequency range coverage, high dynamic range, fast response, and ease of use in a compact package. Whether it's for signal strength detection, transmitter power monitoring, or receiver signal strength indication (RSSI), the LT5534ESC6 delivers consistent and dependable results.

To ensure optimal performance, it is recommended to refer to the official datasheet and application notes provided by Linear Technology for detailed specifications and application guidance.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2736 $50.1888
18+ $5.8765 $105.7770
27+ $5.6780 $153.3060
38+ $5.2809 $200.6742
50+ $5.0824 $254.1200
62+ $4.8839 $302.8018
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,113 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess