EN
  • EN
  • DE

LT5537EDDB

Part No LT5537EDDB
Manufacturer Linear Technology
Description Wide Dynamic Range RF/IF Log Detector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206874-LT5537EDDB
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT5537EDDB CAD Model

Description

The LT5537EDDB is a high-performance RF (Radio Frequency) power detector from Linear Technology, designed to provide precise and accurate measurement of signal strength in wireless and communication applications. It is a versatile component that can be used in a variety of RF systems, including cellular base stations, wireless networking, and broadcast equipment.

Key Features

  • Wide Frequency Range: The LT5537EDDB operates over a broad frequency spectrum from 40MHz to 3.8GHz, making it suitable for a wide array of RF applications.
  • High Dynamic Range: With a dynamic range of 60dB, this power detector can measure signal levels from -34dBm to 26dBm, allowing for accurate detection of both very weak and strong signals.
  • Temperature Compensated: The device is internally temperature compensated, ensuring reliable performance across its specified temperature range.
  • Fast Response Time: The LT5537EDDB provides a fast response time, which is crucial for real-time monitoring and control of signal levels.
  • Linear-in-dB Output: The output voltage is linearly proportional to the input power in dB, simplifying the interface with analog-to-digital converters and microcontrollers.

Applications

  • Cellular base stations
  • Wireless networking equipment
  • RF power amplifier linearization
  • Transmitter antenna power monitoring
  • Broadcast equipment

Product Specifications

The LT5537EDDB is available in a small DFN package and has an operating temperature range from -40°C to 85°C. It requires a single supply voltage from 2.7V to 5.25V and consumes a low quiescent current, making it suitable for battery-powered applications. The device also includes an enable pin to further reduce power consumption when not in active use.

Linear Technology provides detailed datasheets, application notes, and technical support to assist with the integration of the LT5537EDDB into your design, ensuring a smooth development process and optimal system performance.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4705 $57.3525
11+ $9.4117 $103.5287
17+ $9.1176 $154.9992
23+ $8.8235 $202.9405
30+ $8.5294 $255.8820
40+ $7.6470 $305.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess