EN
  • EN
  • DE

LT5570IDD#TRPBF

Part No LT5570IDD#TRPBF
Manufacturer Linear Technology
Catalog RF Detectors
Description IC PWR DETECT MS 10-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Frequency 40MHz to 2.7GHz
RF Type Cellular, W-CDMA, TD-SCDMA, WiMax and CDMA2000
Input Range -52dBm to 13dBm
Accuracy ±0.3dB
Supply Voltage - Operating 4.75 V to 5.25 V
Operating Supply Current 32.5mA
Case / Package 10-DFN (3x3)
Win Source Part Number 002772-LT5570IDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT5570IDD#TRPBF CAD Model

Description

Product Overview: LT5570IDD#TRPBF

The LT5570IDD#TRPBF is a high-performance RF (Radio Frequency) power detector from Linear Technology, designed to offer precise power measurement over a wide frequency range. This versatile component is ideal for applications such as cellular base stations, wireless infrastructure, RF test equipment, and power amplifier linearization.

Key Features

  • Frequency Range: The LT5570 is capable of operating over a broad frequency spectrum from 40MHz to 6GHz, making it suitable for various wireless communication standards.
  • Dynamic Range: It boasts an impressive dynamic range of 40dB, ensuring accurate detection of both low-level and high-level signals.
  • Temperature Stability: The device is designed to maintain consistent performance across a wide temperature range, ensuring reliability in diverse operating conditions.
  • Linear-in-dB Response: The power detector provides a linear-in-dB output, which simplifies the conversion between the detected voltage and the corresponding power level.
  • Supply Voltage: It operates with a single supply voltage from 2.7V to 6V, providing flexibility in various power environments.

Package and Quality

The LT5570IDD#TRPBF comes in a compact DFN package, which is an 8-lead plastic surface-mount package. This small form factor is advantageous for space-constrained applications. Additionally, the product is available in a tape and reel package, denoted by the '#TRPBF' suffix, which facilitates automated assembly processes.

Applications

  • Wireless base stations
  • Wireless infrastructure
  • RF power amplifier linearization
  • RF test equipment
  • Logarithmic RF signal processing

Conclusion

The LT5570IDD#TRPBF from Linear Technology is a robust and high-precision RF power detector that enables efficient and accurate power measurement across a wide range of frequencies. Its dynamic range, temperature stability, and linear-in-dB response make it an essential component for professionals in the field of RF design and testing. The compact packaging and availability in tape and reel format streamline the manufacturing process, making it a convenient choice for high-volume production.

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR
Need more? Email Us
Maxim Integrated
IC RF DETECT 800MHZ-2GHZ 4UCSP
Need more? Email Us
Mini-Circuits
POWER DETECTOR/ SMA/ ROHS MSL3
Need more? Email Us
MACOM Technology Solutions
IC RF DETECT 1GHZ-15GHZ
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR,CONNECTORIZED,TUNNEL,
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
POWER DETECTOR 5-44 GHZ DIE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1044 $58.2088
5+ $23.8806 $119.4030
7+ $23.1343 $161.9401
9+ $22.3880 $201.4920
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,480 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess