EN
  • EN
  • DE

LTC5535ES6#TRMPBF

Part No LTC5535ES6#TRMPBF
Manufacturer Linear Technology
Catalog RF Detectors
Description RF Detector 600MHz to 7000MHz 10dBm 6-Pin TSOT-23 T/R / IC RF POWER DETECTOR TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Reel package
Frequency 600MHz ~ 7GHz
RF Type 802.11a/b/g/WiFi, 802.16/WiMax, WLAN
Input Range -32dBm ~ 10dBm
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Supply Current 2mA
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Win Source Part Number 784204-LTC5535ES6#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC5535
Introduction Date August 31, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC5535ES6#TRMPBF CAD Model

Description

Product Overview: LTC5535ES6#TRMPBF

The LTC5535ES6#TRMPBF is a high-performance RF Power Detector from Linear Technology, designed to provide precise and reliable measurement of RF signal power within a wide range of frequencies. This product is well-suited for applications such as wireless transceivers, cellular base stations, and other communication systems where accurate power detection is crucial for optimal performance.

Key Features

  • Frequency Range: The LTC5535ES6#TRMPBF is capable of detecting signals across a broad frequency range from 300MHz to 7GHz, making it versatile for various RF applications.
  • Dynamic Range: With an impressive dynamic range of 40dB, this power detector can measure signal levels from -34dBm up to 6dBm, allowing for a wide range of signal strengths to be accurately detected.
  • Temperature Stability: The device is designed to maintain consistent performance over a temperature range of -40°C to 85°C, ensuring reliability in varying environmental conditions.
  • Low Supply Voltage: Operating with a supply voltage from 2.7V to 6V, the LTC5535ES6#TRMPBF is optimized for low-voltage applications and can easily integrate into battery-powered devices.
  • Small Package: Housed in a compact SOT-23 package, this power detector is ideal for space-constrained applications while still delivering high performance.
  • Linear Response: The output voltage is linearly proportional to the input power in dBm, providing an easy-to-read and straightforward interface for signal monitoring.

Applications

The LTC5535ES6#TRMPBF is a versatile component that can be used in a variety of RF systems, including:

  • Wireless base stations
  • RFID systems
  • Signal strength detection for wireless networks
  • Power amplifier control loops
  • Transmitter power monitoring

Quality and Reliability

Linear Technology ensures that the LTC5535ES6#TRMPBF meets the highest standards of quality and reliability. The product is available in a tape and reel package, which is ideal for automated assembly processes, and is designated with the TRMPBF suffix to indicate RoHS compliance and lead-free manufacturing.

In summary, the LTC5535ES6#TRMPBF from Linear Technology is a robust and accurate RF power detector, suitable for a broad range of applications where reliable and precise power measurement is essential.

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR
Need more? Email Us
Mini-Circuits
POWER DETECTOR/ SMA/ ROHS MSL3
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Analog Devices Inc.
40GHZ FREQUENCY
Need more? Email Us
MACOM Technology Solutions
BACK DIODE DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR, SCHOTTKY DIODE BIASED
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Analog Devices Inc.
NEXT GEN MOBILE TERM LOG DET
Lowest to $11.3066

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0883 $60.4415
11+ $9.9186 $109.1046
16+ $9.6087 $153.7392
22+ $9.2987 $204.5714
28+ $8.9888 $251.6864
38+ $8.0589 $306.2382
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess