EN
  • EN
  • DE

LT6003HS5

Part No LT6003HS5
Manufacturer Linear Technology
Description 1.6V, 1μA Precision Rail-to-Rail Input and Output Op Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206893-LT6003HS5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT6003HS5 CAD Model

Description

Product Overview: LT6003HS5 from Linear Technology

The LT6003HS5 is a high-performance, precision operational amplifier from Linear Technology, designed to meet the needs of a wide range of applications. This op-amp comes in a compact SOT-23 package, making it an ideal choice for space-constrained applications without compromising on functionality or performance.

Key Features

  • Low Power Consumption: The LT6003HS5 is optimized for low power operation, drawing only 1µA of supply current per amplifier, which is beneficial for battery-powered and portable devices.
  • Wide Supply Range: It operates from a supply voltage range of 1.6V to 16V, accommodating a variety of power sources and enabling its use in both single and dual supply configurations.
  • High Precision: Precision is at the core of the LT6003HS5, featuring an input offset voltage of just 500µV max, which ensures accurate signal amplification in critical applications.
  • Extended Temperature Range: The device is specified for operation from -40°C to 125°C, making it suitable for industrial and automotive environments where temperature extremes are common.
  • Low Input Bias Current: With an input bias current of only 3pA, this op-amp is an excellent choice for applications requiring high impedance inputs, such as sensor interfaces and integrators.

Applications

The LT6003HS5's combination of low power, high precision, and wide temperature range make it versatile for a broad array of applications. It is particularly well-suited for portable medical devices, battery-powered systems, sensor amplifiers, and low-power filters. Its robust design also makes it a reliable component in automotive electronics, industrial control systems, and any other application where efficiency and accuracy are paramount.

Conclusion

Linear Technology's LT6003HS5 operational amplifier is a testament to the company's commitment to providing innovative solutions that address the evolving needs of modern electronics. With its low power consumption, high precision, and robust operation across a wide temperature range, the LT6003HS5 is a smart choice for designers looking to optimize their applications for performance and efficiency.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6580 $50.9220
22+ $4.6424 $102.1328
34+ $4.4974 $152.9116
46+ $4.3523 $200.2058
60+ $4.2072 $252.4320
80+ $3.7720 $301.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess