EN
  • EN
  • DE

LT6005IGN

Part No LT6005IGN
Manufacturer Linear Technology
Description 1.6V, 1μA Precision Rail-to-Rail Input and Output Op Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206903-LT6005IGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT6005IGN CAD Model

Description

Introducing the LT6005IGN from Linear Technology

The LT6005IGN is a high-performance, precision operational amplifier brought to you by Linear Technology, a leader in the design and manufacturing of analog integrated circuits. Designed with an array of robust features, this op-amp is an ideal choice for applications that require precision, low power consumption, and stability over a wide range of operating conditions.

Key Features and Benefits

  • Low Offset Voltage: The LT6005IGN offers a low input offset voltage, which is crucial for precision applications where the accuracy of signal amplification is paramount.
  • Low Power Operation: With its low quiescent current, the LT6005IGN is optimized for battery-powered and portable applications, ensuring efficient power usage and longer battery life.
  • Wide Supply Range: The device operates with a supply voltage range from 1.8V to 36V, or ±0.9V to ±18V, providing flexibility in various power environments and making it suitable for both single and dual supply operations.
  • High Input Impedance: The high input impedance minimizes the loading on the previous stage, thus preserving signal integrity and making it easier to interface with high impedance sensors.
  • Extended Temperature Range: The LT6005IGN is designed to operate reliably over an extended industrial temperature range, making it suitable for harsh environments.
  • Robust ESD Protection: The device features robust electrostatic discharge (ESD) protection, ensuring durability and longevity in the face of static shocks.

Applications

The LT6005IGN is versatile and can be used in a variety of applications, including:

  • Portable Instrumentation
  • Sensor Amplifiers
  • Battery-Powered Systems
  • Low Power Medical Devices
  • Industrial Process Controls

In summary, the LT6005IGN from Linear Technology is a top-tier operational amplifier that offers precision, low power consumption, and flexibility, making it an excellent choice for designers who require a reliable component for their high-performance circuits. Its robust feature set ensures that it can meet the demands of a wide range of applications, from portable devices to industrial systems.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9642 $55.7136
18+ $5.7143 $102.8574
28+ $5.5357 $154.9996
38+ $5.3571 $203.5698
49+ $5.1786 $253.7514
65+ $4.6428 $301.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess