EN
  • EN
  • DE

LT6011CDD

Part No LT6011CDD
Manufacturer Linear Technology
Description Dual/Quad135uA, 14nV/Hz, Rail-to-Rail Output Precision Op Amp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206910-LT6011CDD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT6011CDD CAD Model

Description

Product Overview: LT6011CDD Precision Operational Amplifier

The LT6011CDD from Linear Technology is a high-precision, dual operational amplifier that has been meticulously designed to offer a perfect blend of performance and versatility for a wide range of applications. This op-amp features low offset, low noise, and low input bias currents due to its advanced design and manufacturing techniques.

Key Features:

  • Low Offset Voltage: The LT6011CDD boasts an ultra-low input offset voltage, which ensures high accuracy in signal amplification, making it ideal for precision instrumentation.
  • Low Noise: With its low noise specifications, the LT6011CDD is well-suited for audio applications and other sensitive circuits where noise performance is critical.
  • High Gain Bandwidth Product: The product offers a high gain bandwidth, providing a good balance between speed and power consumption.
  • Power Supply Flexibility: It operates with a wide supply range, accommodating single and dual supplies. This flexibility allows it to be used in a variety of circuit configurations.
  • Stable with Capacitive Loads: The LT6011CDD is designed to be stable with capacitive loads, which is a valuable feature for driving cables or capacitive sensors without oscillation.

Applications:

The versatility of the LT6011CDD makes it an excellent choice for numerous applications, including:

  • Test Equipment
  • Precision Instruments
  • Data Acquisition Systems
  • Active Filters
  • Buffer Amplifiers

Package and Quality:

The LT6011CDD comes in a compact 10-lead DFN package, which is suitable for space-constrained applications while still providing excellent thermal performance. Linear Technology ensures high-quality and reliability of the LT6011CDD, making it a trustworthy component for critical and long-life applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4253 $68.5518
13+ $9.3740 $121.8620
20+ $9.0818 $181.6360
27+ $8.7884 $237.2868
34+ $8.4962 $288.8708
46+ $7.6172 $350.3912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,270 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess