EN
  • EN
  • DE

LT6012CS

Part No LT6012CS
Manufacturer Linear Technology
Description Dual/Quad135uA, 14nV/Hz, Rail-to-Rail Output Precision Op Amp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206915-LT6012CS
Manufacturer Homepage www.linear.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LT6012
Introduction Date September 04, 2003
ECCN EAR99
Country of Origin Malaysia ,Thailand
Halogen Free Compliant
Estimated EOL Date Unknown
Ultra Librarian 3D Model Ultra Librarian LT6012CS CAD Model

Description

The LT6012CS from Linear Technology is a high-precision operational amplifier that offers a perfect blend of performance and versatility. Designed for applications that require accuracy and stability, this op-amp features low input offset voltage, low noise, and low input bias currents. The LT6012CS is a dual amplifier, which makes it suitable for a wide range of applications, including test equipment, sensor amplification, and active filters.

Key Features

  • Low Input Offset Voltage: Ensures high accuracy in signal amplification, making it ideal for precision applications.
  • Low Noise: Provides a clean amplification of the input signal, which is crucial for sensitive electronics and measurement equipment.
  • Low Input Bias Currents: Minimizes errors in applications with high source impedances, such as photodiode amplifiers.
  • High Gain Bandwidth Product: Enables the amplifier to operate at higher frequencies while maintaining a high level of gain.
  • Supply Voltage Range: Operates from a supply voltage range of ±2.3V to ±15V, offering flexibility in various circuit designs.
  • Output Swing: Includes rail-to-rail output swing, which maximizes the dynamic range in single supply applications.
  • Common Mode Rejection Ratio (CMRR): High CMRR allows the amplifier to reject common-mode noise signals effectively.

Applications

  • Test and Measurement Equipment
  • Sensor Signal Conditioning
  • Data Acquisition Systems
  • Active Filters and Oscillators
  • Buffer Amplifiers
  • Medical Instrumentation

The LT6012CS is available in a compact SOP-8 package, which is suitable for space-constrained applications while providing excellent thermal performance. Its specifications and robust design ensure reliable operation even in demanding environments, making it a go-to choice for engineers and designers looking for a high-quality operational amplifier.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess