EN
  • EN
  • DE

LT6012IGN#PBF

Part No LT6012IGN#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 350KHZ RRO 16SSOP / Op Amp Quad Precision Amplifier R-R O/P ±18V/36V Automotive 16-Pin SSOP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type General
Number of Circuits 4
Output Type Rail-to-Rail
SR - Slew Rate 0.11 V/μs
GBP - Gain Bandwidth Product 350kHz
Current - Input Bias 150pA
Voltage - Input Offset 40μV
Operating Supply Current 260μA
Output Current per Channel 20mA
Dual Supply Voltage (±) 2.7 V ~ 36 V, ±1.35 V ~ 18 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 781519-LT6012IGN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT6012
Introduction Date September 04, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6012IGN#PBF CAD Model

Description

Introducing the LT6012IGN#PBF Operational Amplifier

The LT6012IGN#PBF is a high-performance operational amplifier (op-amp) from Linear Technology, designed to offer a perfect blend of features for a wide range of applications. This precision op-amp is known for its low noise, low input bias currents, and low power consumption, making it an ideal choice for high-fidelity audio applications, sensor signal conditioning, and other precision circuits.

Key Features

  • Low Noise: The LT6012IGN#PBF boasts an exceptionally low noise floor, which is critical for applications requiring high signal integrity.
  • Precision: With its low input bias and offset currents, this op-amp ensures accurate signal amplification, minimizing errors and drift over time and temperature.
  • Low Power: Designed for efficiency, it operates with a low quiescent current, making it suitable for battery-powered devices and energy-sensitive applications.
  • Wide Supply Range: The device can be powered by a supply range from 2.7V to 36V, or ±1.35V to ±18V for split supplies, providing flexibility in various circuit designs.
  • Robust Output Drive: Capable of driving capacitive loads, the LT6012IGN#PBF can handle challenging loads without compromising stability or performance.

Package and Reliability

The LT6012IGN#PBF comes in a durable 16-lead SSOP package that ensures reliable operation even in harsh environments. Its extended industrial temperature range makes it suitable for a wide array of industrial applications. Additionally, the op-amp's robust design ensures long-term reliability, a hallmark of Linear Technology's commitment to quality.

Applications

With its versatile characteristics, the LT6012IGN#PBF is well-suited for:

  • High-fidelity audio equipment
  • Precision data acquisition systems
  • Instrumentation amplifiers
  • Active filters
  • Medical equipment
  • Professional photogrammetry equipment

The LT6012IGN#PBF from Linear Technology stands out as a top-tier operational amplifier, delivering precision, low noise, and high efficiency, making it an excellent choice for designers seeking to enhance their electronic systems' performance.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Texas Instruments
IC OPAMP
Lowest to $1.9645

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.8241 $53.4723
7+ $14.6249 $102.3743
11+ $14.1679 $155.8469
15+ $13.7109 $205.6635
19+ $13.2538 $251.8222
26+ $11.8827 $308.9502
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess