Linear Technology's LT6012IS: Precision Operational Amplifier
The LT6012IS is a high-performance operational amplifier from Linear Technology, designed for applications that demand precision and stability. This dual operational amplifier features a combination of low noise, high voltage gain, and low offset voltage, making it ideal for high-fidelity audio applications, test equipment, and sensor interfaces.
Key Features
- Low Offset Voltage: The LT6012IS offers an impressive low input offset voltage, which significantly reduces the error in signal processing applications and enhances overall system accuracy.
- High Voltage Gain: With a high voltage gain, this operational amplifier ensures that signals are amplified without significant loss of fidelity, making it suitable for critical applications where signal integrity is paramount.
- Low Noise: The device boasts low noise performance, which is crucial in sensitive electronics where unwanted noise can corrupt signal quality and reduce system performance.
- Power Supply Flexibility: The LT6012IS can operate with a wide range of power supplies, from ±2.5V to ±15V, providing design flexibility for various applications.
- Output Swing: It features rail-to-rail output swing, which allows for the maximum possible dynamic range in the output signal, especially useful in low voltage applications.
Applications
The LT6012IS is versatile and can be used in a variety of applications, including:
- High-Fidelity Audio Equipment
- Precision Data Acquisition Systems
- Active Filters and Buffers
- Medical Instrumentation
- Test and Measurement Equipment
Quality and Reliability
Linear Technology ensures that its products meet the highest standards of quality and reliability. The LT6012IS operational amplifier is no exception, with robust construction and thorough testing to guarantee performance even in demanding conditions.
Product Specifications
Parameter
Value
Number of Amplifiers
2
Input Offset Voltage
Typically 75 µV
Supply Voltage Range
±2.5V to ±15V
Operating Temperature Range
-40°C to 85°C
For designers and engineers looking for an operational amplifier that offers precision without sacrificing power efficiency, the LT6012IS from Linear Technology is an excellent choice.