Linear Technology's LT6100CDD Precision Current Sense Amplifier
The LT6100CDD is a high-quality, precision current sense amplifier designed by Linear Technology, a leader in the design and manufacturing of high-performance analog integrated circuits. This device is specifically engineered to accurately monitor current via a small differential voltage across a shunt resistor in a wide array of applications, including power management and battery monitoring systems.
With its robust design, the LT6100CDD offers several key features that set it apart from other current sense amplifiers. It boasts a high input common-mode voltage range from -0.3V to 44V, making it versatile for both low and high-side current sensing in systems with varied operating voltages. This feature ensures reliable performance in environments with fluctuating supply levels.
Another significant advantage of the LT6100CDD is its precision. It offers an excellent accuracy with a maximum input offset voltage of just 400µV, which is maintained over the entire operating temperature range of -40°C to 125°C. This precision is critical in applications where precise current measurement is necessary for performance and efficiency.
The amplifier's low current consumption, typically 170µA, contributes to the efficiency of the overall system, especially in battery-powered applications. The quiescent current is also minimized, further enhancing its suitability for continuous current monitoring without significantly impacting the system's power budget.
Furthermore, the LT6100CDD is designed with a fast response time, which allows for quick detection of overcurrent conditions, providing an additional layer of protection for sensitive electronic components. The device is also available in a small 6-lead DFN package, which is ideal for space-constrained applications.
Overall, the LT6100CDD from Linear Technology is an excellent choice for designers looking for a reliable, precise, and efficient solution for current sensing needs across a wide range of applications. Its combination of high accuracy, low power consumption, and versatile input common-mode voltage range makes it a top contender in the field of current sense amplifiers.