EN
  • EN
  • DE

LT6200IS6

Part No LT6200IS6
Manufacturer Linear Technology
Description 165MHz, Rail-to-Rail Input and Output, 0.95nV/√Hz Low Noise, Op Amp Family
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1206930-LT6200IS6
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT6200IS6 CAD Model

Description

The LT6200IS6 is a cutting-edge, high-speed operational amplifier from Linear Technology, a brand synonymous with precision and reliability in the field of analog integrated circuits. This operational amplifier is designed to cater to a wide array of applications that require high bandwidth, fast settling times, and low distortion.

Key Features:

  • High Gain Bandwidth: The LT6200IS6 boasts an impressive gain bandwidth product of 165MHz, which ensures excellent performance in high-frequency signal processing applications.
  • Low Noise: With a low input-referred noise voltage of 4.3nV/√Hz, this op-amp is ideal for sensitive applications where noise can be a critical factor.
  • Slew Rate: A fast slew rate of 50V/µs allows the LT6200IS6 to handle rapid changes in input signals without significant distortion, making it suitable for high-speed data acquisition systems and video processing.
  • Supply Voltage Range: It operates on a supply voltage range from 2.5V to 12.6V, providing flexibility in various circuit designs and compatibility with both single and dual supply operations.
  • Low Offset Voltage: The low input offset voltage of 350µV ensures high accuracy in precision applications.
  • Power Efficiency: The LT6200IS6 maintains power efficiency with a low supply current of 6.3mA, which is particularly beneficial in portable and battery-powered devices.

Applications:

The versatility of the LT6200IS6 makes it an excellent choice for multiple applications, including:

  • Active Filters
  • Fast ADC/DAC Buffer
  • Video and CATV Amplifiers
  • Test Equipment
  • Telecommunications

Package Information:

The LT6200IS6 comes in a compact SOT-23 package, which is perfect for space-constrained applications. Its small footprint does not compromise its performance, making it an excellent choice for portable and miniaturized electronics.

Conclusion:

In conclusion, the LT6200IS6 from Linear Technology stands out as a high-performance operational amplifier that combines speed, precision, and power efficiency. Its robust feature set makes it an ideal choice for engineers and designers who require the utmost in performance for their advanced electronic systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess