EN
  • EN
  • DE

LT6206CMS8

Part No LT6206CMS8
Manufacturer Linear Technology
Description Single/Dual/Quad Single Supply 3V, 100MHz Video Op Amps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1206948-LT6206CMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT6206CMS8 CAD Model

Description

LT6206CMS8: High-Speed, Low-Noise, Low-Distortion, Video Op Amp

The LT6206CMS8 is a cutting-edge operational amplifier from Linear Technology, designed to meet the rigorous demands of high-speed, high-fidelity applications. This op amp is particularly well-suited for video and other signal processing tasks that require a combination of low noise, low distortion, and high speed to maintain signal integrity.

With a gain bandwidth product of 165MHz and a slew rate of 50V/µs, the LT6206CMS8 is capable of handling fast signal transitions, making it an excellent choice for driving cables in video systems. Its low input-referred noise of 4.3nV/√Hz and low harmonic distortion ensure that the signal remains clean and unaltered, preserving the quality of the original input.

The LT6206CMS8 operates on a supply voltage range from 2.5V to 12.6V, allowing for flexibility in various system designs. It also features rail-to-rail output, which enables the op amp to swing close to the supply rails, maximizing the dynamic range in applications with limited supply voltages.

Another standout feature of the LT6206CMS8 is its ability to drive capacitive loads, which is often a challenge for high-speed op amps. This makes it an ideal choice for buffering analog-to-digital converters (ADCs), where driving the capacitive input of the ADC without distortion is crucial.

The device is offered in the MS8 package, which is a small, surface-mount, 8-lead MSOP package, allowing for compact circuit designs. This is particularly beneficial in space-constrained applications such as portable and handheld devices.

Overall, the LT6206CMS8 from Linear Technology is a versatile and high-performance op amp that excels in a variety of applications where speed, accuracy, and signal integrity are paramount. Its impressive specifications and features make it a top choice for engineers looking to enhance their video processing, data acquisition, and high-speed communication systems.

For more detailed specifications and application information, please refer to the LT6206CMS8 datasheet provided by Linear Technology.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.6163 $67.2326
5+ $27.5826 $137.9130
7+ $26.7209 $187.0463
9+ $25.8581 $232.7229
12+ $24.9965 $299.9580
16+ $22.4105 $358.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,870 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess