Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 0.6V/μs
Gain Bandwidth Product 1.8MHz
Current - Input Bias 70nA
Voltage - Input Offset 100μV
Supply Current 500μA
Current - Output / Channel 80mA
Supply Voltage , Single/Dual (±) 1.8V ~ 6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number TS187*
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1274178-TS1872ID
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS1872ID CAD Model

Description

Product Overview: TS1872ID Operational Amplifier

The TS1872ID from STMicroelectronics is a high-performance, dual operational amplifier (op-amp) that combines wide bandwidth and low power consumption with enhanced precision and stability. Designed to operate with a single or dual supply voltage, this op-amp is a versatile component suitable for a broad range of applications, including sensor signal conditioning, active filtering, and audio amplification.

Key Features

  • Low Power Consumption: The TS1872ID is optimized for low-voltage operations, making it ideal for battery-powered devices and portable applications.
  • Wide Bandwidth: With a gain bandwidth product of 1 MHz, this op-amp can handle a wide range of frequencies, ensuring high-fidelity signal amplification and processing.
  • Stable Performance: The device offers excellent phase margin and stability when driving capacitive loads, making it reliable for feedback control systems.
  • High Input Impedance: The high input impedance minimizes the loading effect on the source circuit, preserving signal integrity.
  • Rail-to-Rail Output: The TS1872ID can swing its output voltage close to the supply rails, maximizing the dynamic range in low-voltage applications.
  • Extended Temperature Range: It is designed to operate over a wide temperature range, ensuring consistent performance in various environmental conditions.

Applications

The versatility of the TS1872ID op-amp allows it to be used in a variety of applications, including:

  • Portable and battery-powered instruments
  • Analog signal conditioning
  • Active filters and audio processing
  • Medical instrumentation
  • Automotive control systems

Technical Specifications

The TS1872ID is offered in an SO-8 package and features a supply voltage range of 2.7V to 5.5V. Its low input offset voltage and input bias current make it suitable for precision applications, while its ability to operate at a quiescent current of just 150 µA per amplifier underscores its efficiency.

With its robust design and comprehensive feature set, the TS1872ID operational amplifier from STMicroelectronics is a solid choice for designers seeking a reliable and efficient component for their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 16LFCSP / General Purpose Amplifier 4 Circuit Rail-to-Rail 16-LFCSP-WQ (4x4)
Lowest to $4.1350
ECAD model for ADA4091-4ACPZ-R7
Analog Devices Inc.
Dual 260 MHz Gain = +2.0 & +2.2 Buffer | IC OPAMP BUFFER 2 CIRCUIT 8SO
Lowest to $19.5582
ECAD model for AD8079ARZ
Maxim Integrated
Single/Dual/Quad High-Side Current-Sense Amplifiers with Internal Gain | IC CURR SENSE 2 CIRCUIT 8UMAX
Lowest to $6.5000
ECAD model for MAX4377FAUA
Texas Instruments
Micropower, Rail-to-Rail Input and Output CMOS Operational Amplifier | IC OPAMP GP 2 CIRCUIT 8DIP
Need more? Email Us
ECAD model for LMC6462BIN
Analog Devices Inc.
2.7 V, 800 μA, 80 MHz Rail-to-Rail I/O Amplifiers | IC OPAMP VFB 1 CIRCUIT 8SOIC
Lowest to $16.5853
ECAD model for AD8031BRZ-REEL
Texas Instruments
Operational Amplifiers
Lowest to $0.4777
ECAD model for OPA197IDBVR
Texas Instruments
LMC6572/LMC6574 Dual and Quad Low Voltage (2.7V and 3V) Operational Amplifier | IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $2.6934
ECAD model for LMC6574AIMX
Analog Devices Inc.
High Performance, Low Power, Rail-to-Rail Precision Instrumentation Amplifier
Lowest to $23.9394
ECAD model for AD8422ARMZ
Texas Instruments
LMC6484 CMOS Quad Rail-to-Rail Input and Output Operational Amplifier | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
ECAD model for LMC6484AIN

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1814 $53.1630
105+ $0.9693 $101.7765
160+ $0.9390 $150.2400
225+ $0.9088 $204.4800
285+ $0.8785 $250.3725
385+ $0.7876 $303.2260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,000 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention