EN
  • EN
  • DE

LMC6484AIN

Part No LMC6484AIN
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LMC6484 CMOS Quad Rail-to-Rail Input and Output Operational Amplifier | IC OPAMP GP 4 CIRCUIT 14DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 1.3V/μs
Gain Bandwidth Product 1.5MHz
Current - Input Bias 0.02pA
Voltage - Input Offset 110μV
Supply Current 2.6mA
Current - Output / Channel 30mA
Supply Voltage , Single/Dual (±) 3V ~ 15.5V, ±1.5V ~ 7.75V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 14-DIP
Supplier Device Package 14-DIP
Family Part Number LMC6484
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1201216-LMC6484AIN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing, Medical
Ultra Librarian 3D Model Ultra Librarian LMC6484AIN CAD Model

Description

LMC6484AIN Precision CMOS Quad Operational Amplifier

The LMC6484AIN from Texas Instruments is a high-performance CMOS quad operational amplifier designed for a wide range of applications. This precision op-amp is characterized by its low input bias currents, low offset voltage, and low power consumption, making it an ideal choice for battery-powered systems and precision circuits.

One of the key features of the LMC6484AIN is its rail-to-rail output swing, which ensures maximum dynamic range, especially beneficial when operating with low supply voltages. The device can operate from a single supply voltage ranging from +4.5V to +15.5V, or dual supplies of ±2.25V to ±7.75V, providing flexibility for various circuit designs.

The LMC6484AIN boasts an impressive slew rate of 1.5V/µs and a gain bandwidth product of 1.5MHz, which, combined with its low input noise, makes it suitable for high-speed signal conditioning, sensor interfacing, and A/D converter driving applications. It also features a low input offset voltage of 1mV (typical) and an input bias current of 20pA (typical), which are critical for precision applications.

With its CMOS technology, the LMC6484AIN ensures low power consumption, with a typical quiescent current of only 100µA per amplifier. This energy efficiency is crucial for portable and long-life devices. Moreover, the device's robust ESD protection circuitry guards against static discharge mishaps, enhancing its reliability in various operating environments.

The LMC6484AIN is packaged in a standard 14-pin DIP (dual in-line package), making it easy to integrate into both prototyping breadboards and production PCBs. This op-amp is an excellent choice for designers looking for a general-purpose amplifier that does not compromise on precision and power efficiency. Whether it's for instrumentation amplifiers, active filters, or any other application requiring a high-quality op-amp, the LMC6484AIN delivers consistent performance and Texas Instruments' renowned quality.

Overall, the LMC6484AIN is a versatile and reliable component that upholds the performance standards expected from a leading semiconductor manufacturer like Texas Instruments.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess