EN
  • EN
  • DE

MAX8883EUT

Part No MAX8883EUT
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 707114-MAX8883EUT
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8883EUT CAD Model

Description

Maxim Integrated MAX8883EUT Low-Dropout Linear Regulator

The Maxim Integrated MAX8883EUT is a high-performance, low-dropout (LDO) linear regulator designed to deliver a continuous output current of up to 200mA. This compact and efficient power management solution is ideal for portable electronics where extended battery life is crucial. The MAX8883EUT operates from a wide input voltage range of 2.5V to 6.5V, making it versatile for various applications including handheld devices, wireless peripherals, and other low-voltage electronics.

One of the key features of the MAX8883EUT is its low quiescent current, which significantly reduces power consumption when the device is in standby mode. This contributes to the overall energy efficiency of the system it is integrated into. Additionally, the regulator offers a low dropout voltage, ensuring stable output even when the input-to-output voltage differential is minimal.

The MAX8883EUT comes in a tiny SOT23-6 package, which is suitable for space-constrained applications. It also includes thermal shutdown and short-circuit protection to safeguard the device and the system from damage due to overheating or overcurrent conditions. The output voltage of the MAX8883EUT is preset at the factory with several fixed voltage options available to accommodate different design requirements.

Another noteworthy feature is the fast transient response of the MAX8883EUT, which helps maintain a stable output voltage during rapid load changes. This characteristic is particularly important in applications with dynamic power demands, such as microprocessors and digital cameras.

For designers seeking a reliable and efficient voltage regulator, the Maxim Integrated MAX8883EUT provides an excellent balance of performance, size, and power efficiency. Its robust feature set ensures that it can meet the stringent requirements of modern portable electronics, contributing to longer battery life and improved system reliability.

With Maxim Integrated's reputation for high-quality power management solutions, the MAX8883EUT stands out as a top choice for engineers looking to enhance their product designs with a dependable LDO regulator.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.6648 $77.3296
4+ $31.7244 $126.8976
6+ $30.7334 $184.4004
8+ $29.7424 $237.9392
11+ $28.7503 $316.2533
14+ $25.7761 $360.8654
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess