The MAX775CSA+T from Maxim Integrated is a high-performance, step-up DC-DC voltage regulator designed to provide a regulated output voltage from a lower input voltage. This highly efficient device is ideal for portable devices, battery-powered applications, and any system requiring a stable voltage boost.
Key Features
- Adjustable Output Voltage: The MAX775CSA+T offers an adjustable output voltage range, which can be set using external resistors. This flexibility allows designers to tailor the output to meet specific requirements of their application.
- High Efficiency: With its integrated switch, the device operates with high efficiency, which is crucial for extending battery life in portable applications.
- Wide Input Voltage Range: The IC accepts a broad range of input voltages, making it suitable for various power sources and ensuring compatibility with diverse product designs.
- Low Quiescent Current: It features a low quiescent current that reduces power consumption when in standby mode, further conserving battery life.
- Thermal Protection: The MAX775CSA+T includes thermal shutdown protection, safeguarding the device and the system from damage due to overheating.
Applications
The versatility of the MAX775CSA+T makes it an excellent choice for a wide range of applications, including but not limited to:
- Portable Electronics
- Battery-Powered Devices
- Power Supply Modules
- Handheld Instruments
Product Specifications
| Parameter |
Value |
| Package/Case |
SOIC-8 |
| Output Type |
Adjustable |
| Input Voltage (Min) |
2V |
| Input Voltage (Max) |
16.5V |
| Output Voltage (Min) |
Adjustable |
| Output Voltage (Max) |
Adjustable |
| Switching Frequency |
300kHz |
| Maximum Operating Temperature |
+85°C |
| Mounting Type |
Surface Mount |
Whether for designing a new product or upgrading an existing one, the MAX775CSA+T from Maxim Integrated provides a reliable and efficient solution for voltage regulation needs.