EN
  • EN
  • DE

171897-1

Part No 171897-1
Manufacturer TE Connectivity
Catalog Terminals
Description CONN MALE TAB HSG 0.25 6POS NAT / 6 Position Housing Connector Male, Tab Natural 0.250" (6.35mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Terminals - Housings, Boots
Mfr TE Connectivity AMP Connectors
Series 250
Package Bag
Style Housing
Terminal Type Quick Connect, Disconnect
Gender Male, Tab
Terminal Size 0.250" (6.35mm)
Number of Positions 6
Stacking Direction Top to Bottom and Side to Side
For Use With/Related Products 0.250" (6.35mm) Quick Connects
Mounting Type Free Hanging (In-Line)
Color Natural
Material Nylon
Note Contacts Not Included
Base Product Number 171897
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.6000
Other Names 171897-1-ND,-171897-1-CSI,2266-171897-1,A106261,1718971
Standard Package 100
Win Source Part Number 1228176-171897-1
Ultra Librarian 3D Model Ultra Librarian 171897-1 CAD Model

Description

This 250 series housing connector is perfect for use in electronic components.

  • Series: 250
  • Manufacturer: TE Connectivity AMP Connectors
  • Positions: 6
  • Color: Natural
  • Package: Bag
  • Contacts: Not included
  • Gender: Male, Tab
  • Compatible Quick Connects: 0.250-inch (6.35mm)
  • Style: Housing
  • Terminal Type: Quick Connect, Disconnect
  • Terminal Size: 0.250 inches (6.35mm)
  • Stacking Direction: Top to Bottom and Side to Side
  • Material: Nylon
  • Mounting Type: Free Hanging (In-Line)
  • Alternative Part: 171897-1
  • RoHS Compliant: No

You May Also Be Interested in

Molex, LLC
CONN QC TAB 0.250 SOLDER
Lowest to $0.2346
3M
CONN SPLICE 18-22 AWG CRIMP / Terminal Butt Splice, Inline, Individual Openings Connector Crimp 18-22 AWG
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 6 AWG #1/4
Lowest to $44.6292
Panduit Corp
CONN SPADE TERM 10-12AWG #1/4 / 1/4 Stud Spade Terminal Connector Crimp 10-14 AWG
Need more? Email Us
TE Connectivity
CONN RCPT SLEEVE 0.187 1POS BLUE
Lowest to $0.2289
Panduit Corp
CONN TERM RECT LUG 4 AWG / Terminal Connector Rectangular Lug, Grounding 500MCM (kcmil)-4 AWG
Need more? Email Us
TE Connectivity
CONN RCPT HSG 0.25 1POS NATURAL
Need more? Email Us
3M
CONN QC TAB 10-12AWG 0.250 CRIMP / 0.250" (6.35mm) Quick Connect Male 10-12 AWG Crimp Connector Non-Mating End Insulated
Need more? Email Us
Panduit Corp
CONN RING CIRC 14-16AWG #6 CRIMP / Ring Terminal Connector 6 Stud Circular 14-16 AWG Crimp
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8593 $60.1510
165+ $0.7046 $116.2590
255+ $0.6826 $174.0630
350+ $0.6607 $231.2450
455+ $0.6387 $290.6085
605+ $0.5729 $346.6045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,107 pieces
In Stock: 1,100 pieces Factory Stock: 7 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess