Products specifications

Category Connectors, Interconnects>Terminals - Wire Splice Connectors
Mfr 3M
Series Scotchlok™
Package Bulk
Terminal Type Butt Splice, Inline, Individual Openings
Number of Wire Entries 2
Termination Crimp
Wire Gauge 18-22 AWG
Insulation Non-Insulated
Base Product Number M18
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.4000
Other Names 054007-01311,54007013112,80610039317,7100163968,80-6100-3931-7,00054007013112,M18BCK (BULK),5400701311,920030-07,05400701311,2266-M18BCK
Standard Package 1,000
Win Source Part Number 1073921-M18BCK
Ultra Librarian 3D Model Ultra Librarian M18BCK CAD Model

Description

The 3M M18BCK is a robust battery charger designed for use with specific 3M Powered Air Purifying Respirator (PAPR) systems. It is engineered to efficiently and safely recharge the rechargeable batteries that power these respirators, ensuring continuous operation and protection in demanding work environments.

Applications:

  • Construction sites where respiratory protection is required.
  • Manufacturing facilities with airborne particulate hazards.
  • Welding operations that generate fumes.
  • Pharmaceutical manufacturing environments needing clean air.
  • Asbestos abatement projects.

Features:

  • Optimized charging cycle for 3M PAPR batteries.
  • LED indicators for charge status.
  • Durable construction for industrial environments.
  • Compact design for easy portability and storage.
  • Overcharge protection to extend battery life.

Benefits:

  • Ensures readily available power for PAPR systems, minimizing downtime.
  • Extends the lifespan of rechargeable batteries through optimized charging.
  • Provides visual confirmation of charging progress with LED indicators.
  • Offers a reliable and safe charging solution in harsh environments.
  • Contributes to worker safety and productivity by maintaining consistent respiratory protection.

The M18BCK charger is specifically designed to work with 3M's line of powered air purifying respirators. It is essential to consult the respirator system's user manual for compatibility and specific charging instructions. Incorrect charger use can damage the battery or the respirator system. Regular maintenance and inspection of the charger are recommended to ensure proper functioning and safety.

You May Also Be Interested in

Panduit Corp
CONN RING FLAT 8AWG #5/16 CRIMP
Need more? Email Us
ECAD model for PV8-56R-QY
Panduit Corp
CONN RING CIRC 12-16AWG #8 CRIMP
Need more? Email Us
ECAD model for PV12-8HDR-L
TE Connectivity
CONN RING CIRC 16AWG #4 CRIMP
Need more? Email Us
ECAD model for 52274
3M
CONN RING CIR 6AWG #1/4 1=1PC
Need more? Email Us
ECAD model for 94758
3M
CONN RING CIR 14-16AWG #8 1=1PC
Need more? Email Us
ECAD model for 94856
Panduit Corp
CONN RING CIRC 8AWG #5/16 CRIMP
Need more? Email Us
ECAD model for PV8-56R-TY
Panduit Corp
CONN RING CIRC 14-16AWG #5/16
Need more? Email Us
ECAD model for PN14-56R-C
Panduit Corp
CONN TERM RECT TONG 2/0 AWG #1/4
Need more? Email Us
ECAD model for LCDX2/0-14BF-X
TE Connectivity
CONN TERM RECT 2 AWG #1/4
Need more? Email Us
ECAD model for 325201

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention